Martin Sprocket & Gear, Inc. Datasheets for Gears

Gears are rotating mechanical devices employing 'teeth' in order to transmit torque between separate axes. Two or more cooperating gears are called a transmission and can produce a mechanical advantage by changing speed, torque or rotation direction.


Gears: Learn more

Page: 1 2 3 4 5
Product Name Notes
Cast iron spur gears, 14.5 pressure angle, 6DP, with hubs
Cast iron spur gears, 14.5 pressure angle, 8DP, with hubs
Machined gear rack, standard face width, 14 pressure angle
Machined gear rack, wide face width, 20 pressure angle
Martin manufactures spur gears and gear rack, bevel gears, miter gears and worm gears. With a vast inventory of raw materials, modern machine tool capacity, and a pro-service attitude, Martin...
Miter gears, 20 degree pressure angle, 1:1 ratio
Steel spur gears, 14.5 pressure angle, 10DP, with hubs, bored to size
Steel spur gears, 14.5 pressure angle, 10DP, with hubs
Steel spur gears, 14.5 pressure angle, 12DP, with hubs, bored to size
Steel spur gears, 14.5 pressure angle, 12DP, with hubs
Steel spur gears, 14.5 pressure angle, 16DP, with hubs, bored to size
Steel spur gears, 14.5 pressure angle, 16DP, with hubs

<< Prev Next >>