Martin manufactures spur gears and gear rack, bevel gears, miter gears and worm gears. With a vast inventory of raw materials, modern machine tool capacity, and a pro-service attitude, Martin makes short work of a quick delivery on all specialty gears.
SPUR GEAR, 14.5 DEGREE PRESSURE ANGLE, 16 TEETH, 10 DIAMETRAL PITCH, 1.6 INCH PITCH DIAMETER. FREE 2 YEAR RADWELL WARRANTY
| Martin Sprocket & Gear, Inc. | Radwell International | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | S1016BS 3/4 | 53586392 |
| Product Name | Made To Order Gears | Sprocket/Gear |
| Gear Type | Spur; Pinion (optional feature) | |
| Number of Teeth | 16 | |
| Design | English | |
| Pressure Angle | 14.5° | |
| Gear Center | Center Bore |