Miter gears, 20 degree pressure angle, 1:1 ratio
Miter gears, 20 degree pressure angle, 1:1 ratio
| Martin Sprocket & Gear, Inc. | Martin Sprocket & Gear, Inc. | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | HM1215B | HM1215B |
| Product Name | Miter Gears | Miter Gears |
| Gear Type | Miter/Bevel | Miter/Bevel |
| Number of Teeth | 15 | 15 |
| Design | English | English |
| Pressure Angle | 20° | 20° |
| Gear Center | Center Bore | Center Bore |