Martin Sprocket & Gear, Inc. Datasheets for Gears
Gears are rotating mechanical devices employing 'teeth' in order to transmit torque between separate axes. Two or more cooperating gears are called a transmission and can produce a mechanical advantage by changing speed, torque or rotation direction.
Gears: Learn more
| Product Name | Notes |
|---|---|
| Cast iron spur gears, 20 pressure angle, 10DP, with hubs | |
| Cast iron spur gears, 20 pressure angle, 12DP, with hubs | |
| Cast iron spur gears, 20 pressure angle, 16DP, with hubs | |
| Cast iron spur gears, 20 pressure angle, 8DP, with hubs | |
| Machined gear rack, standard face width, 20 pressure angle | |
| Martin manufactures spur gears and gear rack, bevel gears, miter gears and worm gears. With a vast inventory of raw materials, modern machine tool capacity, and a pro-service attitude, Martin... | |
| Steel spur gears 3DP, 14.5 pressure angle, hubs & web with lightened holes | |
| Steel spur gears 3DP, 14.5 pressure angle, with hubs | |
| Steel spur gears 3DP, 14.5 pressure angle, without hubs | |
| Steel spur gears, 14.5 pressure angle, 16DP, with hubs | |
| Steel spur gears, 14.5 pressure angle, 20DP, with hubs, bored to size | |
| Steel spur gears, 14.5 pressure angle, 20DP, with hubs | |
| Steel spur gears, 14.5 pressure angle, 24DP, with hubs | |
| Steel spur gears, 14.5 pressure angle, 4DP, hubs & web w/ lightened holes | |
| Steel spur gears, 14.5 pressure angle, 4DP, with hubs | |
| Steel spur gears, 14.5 pressure angle, 5DP, with hubs | |
| Steel spur gears, 14.5 pressure angle, 6DP, with hubs, bored to size | |
| Steel spur gears, 14.5 pressure angle, 6DP, with hubs | |
| Steel spur gears, 14.5 pressure angle, 8DP, with hubs, bored to size | |
| Steel spur gears, 14.5 pressure angle, 8DP, with hubs | |
| Steel spur gears, 20 pressure angle, 10DP, with hubs, bored to size | |
| Steel spur gears, 20 pressure angle, 10DP, with hubs | |
| Steel spur gears, 20 pressure angle, 12DP, with hubs, bored to size | |
| Steel spur gears, 20 pressure angle, 12DP, with hubs |
| << Prev | Next >> |