Fläkt Woods Group SA Datasheets for Fans and Blowers (industrial)

Industrial fans and blowers are move air and granular media in industrial and commercial settings. Typical applications include air circulation for personnel, exhaust, or material handling.


Fans and Blowers (industrial): Learn more

Product Name Notes
Due to its size and motor power, Ropera fans are suitable for most low volume low to medium pressure ducted applications. These are typically found as boost fans within long...
Espada duct fans are typically found as boost fans within long duct runs and trickle extract fans due to the nature of them moving the air in-line with the axis...
It is also sometimes required for a fan to be able to deal with hot temperature continuously, or where you have got particles within the air stream that would damage...
Our 2100 product features a fixed pitch impeller which is designed for simple air movement. Available in sizes 315 to 710mm in diameter it is suitable where low pressures and...
Our JM Platemounted fan features an Aluminium adjustable fixed pitch impeller manufactured for greater performance. Available in sizes 315 to 630mm in diameter it is suitable where low pressures and...
Our JM product is available as a fully cased or short case axial flow fan which offers high efficiency performance. Each impeller is manufactured from high-pressure die cast aluminum, which...
Our JMv product is a fully cased axial flow fan which offers high efficiency performance. Each impeller is manufactured from high-pressure die cast aluminum, which is X-ray inspected using real...
Our Plug Fans are grouped together to form our CENTRIFLOW range. The direct driven CENTRIFLOW Plus® plug fans are available in 17 sizes and cover airflows up to 25 m3/s...
Roofmaster STEF is available in an ATEX-version for Category 3G, Zone 2. The fan is driven with an Ex IIT3 or an Ex de IIBT4 motor. If the roof fan...
Sometimes it is required that a fan is able to operate at elevated temperatures continuously, or when there are particles or hazardous gases within the air stream that would damage...
Suitable for most medium volume, medium-high pressure applications. Typically used for commercial kitchen exhaust due to motor out of airstream and ease of cleaning. The fan is equipped with a...
Suitable for Volume flows up to 5 m³/s (18 000 m³/h) and Max pressure rise up to 700 Pa. Fitted with an AC-motor operating Direct On Line or with integrated...
The Daisho twin box fan is available in a range of sizes from 125mm to 630mm diameter connection spigots and cover duties up to 3.5 cubic meters per second flow...
The DEBA kitchen extract fan is available in a range of sizes from 200mm to 450mm diameter spigots and covers duties up to 2.3 cubic meters per second flow rate...
The EC derivative of the Estoc fan is available in the same sizes and formats as the AC version, and covers a range of duties up to 4.3 cubic meters...
The EC derivative of the Katana is available in the same formats and sizes as the AC version - from 600x350mm to 1000x500mm and covers a range of duties up...
The EC derivative of the Katana Plus is available in the same formats and sizes as the AC version - from 600x350mm to 1000x500mm and covers a range of duties...
The Estoc square duct fan is available in a range of sizes from 500mm to 1020mm square boxes and cover duties up to 5.2cubic meters per second flow rate and...
The Estoc Targe is available in the same range of sizes as the Estoc, and covers duties up to 5.8 cubic meters per second flow rate and 1450 pascals pressure.
The Falcata rectangular duct fan is available in a range of sizes from 500x200mm to 900x500mm and cover duties up to 2.8 cubic meters per second flow rate and 1050...
The GT-1 CENTRIMASTER direct-driven, single inlet centrifugal fans cover air flow rates up to 7 m3/s and pressure rises up to 2000 Pa. The fan series consists of centrifugal fans...
The GT-3 CENTRIMASTER belt-driven, single inlet centrifugal fans cover air flow rates up to 27 m3/s and pressure rises up to 3300 Pa. The fan series consists of centrifugal fans...
The GT-5 CENTRIMASTER belt-driven, double inlet centrifugal fans cover air flow rates up to 50 m3/s and pressure rises up to 3300 Pa. The fan series consists of centrifugal fans...
The importance of being able to offer what we call JM multi-stage, or multiple fans in series, is that we can extract more pressure development than the conventional two times...
The Induction Thrust Fan is the super low profile product of the Fläkt Woods range of Thrust Fans. The unit comprises of a centrifugal fan with factory fitted inlet bell...
The Katana Plus rectangular duct fan with backward curved centrifugal impeller is available in sizes from 400x200mm to 1000x500mm and cover duties up to 3.1 cubic meters per second flow...
The Katana rectangular duct fan with backward curved centrifugal impeller is available in sizes from 400x200mm to 1000x500mm and cover duties up to 3.1 cubic meters per second flow rate...
The key design feature for the impressive efficiency of the CentriFlow 3D is the newly developed mix flow impeller. This delivers a natural air flow inside the air handling unit...
The Low Profile design provides benefits when low ceiling heights are encountered and axial products are preferred over centrifugal products. These units comprise of a ducted fan within factory fitted...
The Roofmaster STEC Plus EC is a series of roof fans comprising of four different unit sizes. The maximum airflow is 1.7 m3/s and the maximum pressure rise is 750...
The Sabina single box fan is available in a range of sizes from 125mm to 400mm diameter connection spigots and cover duties up to 0.66 cubic meters per second flow...
The Slim-Line design provides a more aesthetic outer casing and is the go-to product for the majority of projects and enquiries. The unit comprises of a ducted-fan within factory-fitted cylindrical,...
The standard profile is the longest standing product of the Fläkt Woods range of Jet Thrust Fans. The unit comprises of a ducted-fan with factory-fitted cylindrical, un-podded silencers. These silencers...
The STOF is available in 3 versions. Vertical, Horizontal and Horizontal Shutter. The key purpose of the STOF range is to provide a more compact, energy efficient roof unit with...
The STOF is available in 3 versions: Vertical, Horizontal and Horizontal Shutter. The key purpose of the STOF range is to provide a more compact, energy efficient roof unit with...