Fläkt Woods Group SA DASHIO EC - TWINBOX

Description
The Daisho twin box fan is available in a range of sizes from 125mm to 630mm diameter connection spigots and cover duties up to 3.5 cubic meters per second flow rate and 1250 pascals pressure. All units are fitted with high efficiency EC motors which run via a 230v single phase 50Hz feed, the motor drives a backward curved centrifugal impeller which is made from glass fibre reinforced plastic. The motors are controlled by Flakt Woods own iFan controller with integrated speed controller and most importantly an auto changeover switch. In the unlikely event of one of the fans failing, the auto changeover switch detects that a fan has failed and automatically switches on the second blower. The casing of the Twin box fan is made from folded pre-galvanized steel and is lined with acoustic medium. The unit is suitable for mounting in both horizontal and vertical positions using the integrated mounting brackets.
Description
The Daisho twin box fan is available in a range of sizes from 125mm to 630mm diameter connection spigots and cover duties up to 3.5 cubic meters per second flow rate and 1250 pascals pressure. All units are fitted with high efficiency EC motors which run via a 230v single phase 50Hz feed, the motor drives a backward curved centrifugal impeller which is made from glass fibre reinforced plastic. The motors are controlled by Flakt Woods own iFan controller with integrated speed controller and most importantly an auto changeover switch. In the unlikely event of one of the fans failing, the auto changeover switch detects that a fan has failed and automatically switches on the second blower. The casing of the Twin box fan is made from folded pre-galvanized steel and is lined with acoustic medium. The unit is suitable for mounting in both horizontal and vertical positions using the integrated mounting brackets.

Suppliers

Company
Product
Description
Supplier Links
DASHIO EC - TWINBOX -  - Fläkt Woods Group SA
Geneva, Switzerland
DASHIO EC - TWINBOX
DASHIO EC - TWINBOX
The Daisho twin box fan is available in a range of sizes from 125mm to 630mm diameter connection spigots and cover duties up to 3.5 cubic meters per second flow rate and 1250 pascals pressure. All units are fitted with high efficiency EC motors which run via a 230v single phase 50Hz feed, the motor drives a backward curved centrifugal impeller which is made from glass fibre reinforced plastic. The motors are controlled by Flakt Woods own iFan controller with integrated speed controller and most importantly an auto changeover switch. In the unlikely event of one of the fans failing, the auto changeover switch detects that a fan has failed and automatically switches on the second blower. The casing of the Twin box fan is made from folded pre-galvanized steel and is lined with acoustic medium. The unit is suitable for mounting in both horizontal and vertical positions using the integrated mounting brackets.

The Daisho twin box fan is available in a range of sizes from 125mm to 630mm diameter connection spigots and cover duties up to 3.5 cubic meters per second flow rate and 1250 pascals pressure. All units are fitted with high efficiency EC motors which run via a 230v single phase 50Hz feed, the motor drives a backward curved centrifugal impeller which is made from glass fibre reinforced plastic. The motors are controlled by Flakt Woods own iFan controller with integrated speed controller and most importantly an auto changeover switch. In the unlikely event of one of the fans failing, the auto changeover switch detects that a fan has failed and automatically switches on the second blower. The casing of the Twin box fan is made from folded pre-galvanized steel and is lined with acoustic medium. The unit is suitable for mounting in both horizontal and vertical positions using the integrated mounting brackets.

Supplier's Site

Technical Specifications

  Fläkt Woods Group SA
Product Category Fans and Blowers (industrial)
Product Name DASHIO EC - TWINBOX
Applications / Use HVAC
Environment Clean
Fan / Blower Diameter 4.9 to 24.8 inch (125 to 630 mm)
Air Flow Rate 7416 SCFM (12605 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 1849901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 6.1 inch (155 mm)
Air Flow Rate 32 SCFM (55 m³/hr)
View Details
MD-Pneumatics - EX ATEX Blower Solutions - EX5514 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details