Fläkt Woods Group SA Datasheets for Dampers and Louvers
Dampers and louvers are used to control the flow of air in a process system or enclosed area. Dampers are usually motorized or manually-adjustable for flow control. Louvers are often fixed for a constant flow rate.
Dampers and Louvers: Learn more
| Product Name | Notes |
|---|---|
| Designed for shutting off and adjusting the air flow in circular ducting systems Damper consists of cylindrical casing and a damper blade The blade is manually operated and is equipped... | |
| EHAE is a flow variator for the OPTIVENT system when higher duct velocities are needed (for example renovation projects). It is used to control the exhaust air flow. It can... | |
| EHAS is a flow variator for the OPTIVENT system when higher duct velocities are needed (for example renovation projects). It is used to control the supply air flow. It can... | |
| EHSD is an air flow variator for OPTIVENT systems when higher duct velocities are needed (for example renovation projects). It is used to control and regulate the supply air flow... | |
| EHSF is a measuring device for the Optivent system. It generates an electrical voltage or a pneumatic pressure which represents the actual air flow. | |
| EHSS is an air flow variator for OPTIVENT and OPTILAB systems when higher duct velocities are needed (for example renovation projects). It is used to control and regulate the supply... | |
| EMAE is a flow variator for the OPTIVENT system. It is used to control the exhaust air flow. It can be used for many different purposes, for example for controlling... | |
| EMAS is a flow variator for the OPTIVENT system. It is used to control the supply air flow. It can be used for many different purposes, for example for controlling... | |
| EMSD is an air flow variator for OPTIVENT and OPTILAB systems. It is used to control and regulate the supply air flow and the exhaust air flow. It can be... | |
| EMSF is a measuring device for the Optivent system. It generates an electrical voltage or a pneumatic pressure which represents the actual air flow. | |
| EMSS is an air flow variator for OPTIVENT and OPTILAB systems. It is used to control and regulate the supply air flow and the exhaust air flow. It can be... | |
| ERMA is a measuring device for the OPTIVENT system. The measuring device generates an electrical voltage which is directly proportional to the measured air flow. ERMA is designed to be... | |
| ERVA is a rectangular Airflow Variator for OPTIVENT systems. It is used to control and regulate the supply airflow and the exhaust airflow. It can be used for many different... | |
| ESAR is fulfilling the new european product standard EN 12101-8 requirements for single compartment applications and it is CE marked. The product has been tested according to EN 1366-10 fulfilling... | |
| ESAS is fulfilling the new european product standard EN 12101-8 requirements for single compartment applications and it is CE marked. The product has been tested according to EN 1366-10 fulfilling... | |
| ETCE fire damper is designed for installation in a wall or intermediate floor for circular duct connection. The damper casing is manufactured from hotgalvanised sheet steel and the blade from... | |
| ETPS-E is a rectangular fire damper equipped with an actuator and CE marked based on product standard EN 15650:2010. The damper fulfils the requirements of fire class E 60 /... | |
| Fire and smoke damper ETPR-E-1 is used as a closing device for preventing the spread of fire and smoke in ventilation ducts between fire compartments. Fire dampers are equipped with... | |
| Ideal solution for the exact and quick air flow measuring and regulation. Composed of regulation plates, regulating nut or handle and regulation scale. Regulation plates form a virtually ideal measuring... | |
| MR is composed of a casing and a patented measuring ring. The manometer connections of the measuring ring have been joined at the factory with 7/5 mm plastic tubings. In... | |
| Multi leaf dampers are used as regulation, shut-off and mixing dampers in air handling systems and units. The SPB regulation damper is suitable for balancing air flows | |
| SPC multi leaf dampers are used as regulation, shut-off and mixing dampers in air handling systems and units. | |
| The HVSA and the HVSL are apartment-specific room ventilation regulators designed for the OPTIVENT Housing system. The products can also be installed as single units. The circular, non-insulated flow variators... | |
| The rectangular fire damper ETPS-EI is available both as motorized and with fuse. The damper casing is manufactured from hot-galvanised steel sheet and the blade from heat-insulating material. All of... |