Fläkt Woods Group SA KATANA PLUS

Description
The Katana Plus rectangular duct fan with backward curved centrifugal impeller is available in sizes from 400x200mm to 1000x500mm and cover duties up to 3.1 cubic meters per second flow rate and 920 pascals pressure, and can operate in temperatures up to 70°C. All units are fitted with AC external rotor motors which run via a 230v single phase or 400v three phase feed, depending on unit size. The motor drives a backward curved centrifugal impeller which is made from aluminium. The casing is made from folded pre-galvanised sheet steel and is insulated with the addition of acoustic medium on the sides. All units have a swing out type casing.
Description
The Katana Plus rectangular duct fan with backward curved centrifugal impeller is available in sizes from 400x200mm to 1000x500mm and cover duties up to 3.1 cubic meters per second flow rate and 920 pascals pressure, and can operate in temperatures up to 70°C. All units are fitted with AC external rotor motors which run via a 230v single phase or 400v three phase feed, depending on unit size. The motor drives a backward curved centrifugal impeller which is made from aluminium. The casing is made from folded pre-galvanised sheet steel and is insulated with the addition of acoustic medium on the sides. All units have a swing out type casing.

Suppliers

Company
Product
Description
Supplier Links
KATANA PLUS -  - Fläkt Woods Group SA
Geneva, Switzerland
KATANA PLUS
KATANA PLUS
The Katana Plus rectangular duct fan with backward curved centrifugal impeller is available in sizes from 400x200mm to 1000x500mm and cover duties up to 3.1 cubic meters per second flow rate and 920 pascals pressure, and can operate in temperatures up to 70°C. All units are fitted with AC external rotor motors which run via a 230v single phase or 400v three phase feed, depending on unit size. The motor drives a backward curved centrifugal impeller which is made from aluminium. The casing is made from folded pre-galvanised sheet steel and is insulated with the addition of acoustic medium on the sides. All units have a swing out type casing.

The Katana Plus rectangular duct fan with backward curved centrifugal impeller is available in sizes from 400x200mm to 1000x500mm and cover duties up to 3.1 cubic meters per second flow rate and 920 pascals pressure, and can operate in temperatures up to 70°C. All units are fitted with AC external rotor motors which run via a 230v single phase or 400v three phase feed, depending on unit size. The motor drives a backward curved centrifugal impeller which is made from aluminium. The casing is made from folded pre-galvanised sheet steel and is insulated with the addition of acoustic medium on the sides. All units have a swing out type casing.

Supplier's Site

Technical Specifications

  Fläkt Woods Group SA
Product Category Fans and Blowers (industrial)
Product Name KATANA PLUS
Applications / Use HVAC
Environment Clean
Fan / Blower Diameter 13.8 to 35.4 inch (350 to 900 mm)
Air Flow Rate 6992 SCFM (11885 m³/hr)
Static Pressure Range 4 in H2O (6.75 Torr)
Unlock Full Specs
to access all available technical data

Similar Products

Roots - 12X24 RGS-J Whispair Gas Pump (Rebuilt) - 1800 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
View Details
Centrifugal Fans - 7874025 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use HVAC
Fan / Blower Diameter 4.7 inch (120 mm)
Air Flow Rate 30 SCFM (50.99 m³/hr)
View Details
250mm AC Centrifugal Fan (Backward Curve) - FH250L0000-068-045-2 - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC; Ventilation
Product Form Packaged
Environment Clean
View Details
MAC 10 ® IQ Fan Filter Unit -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details