Fläkt Woods Group SA Datasheets for Air Diffusers and Grilles
Air diffusers and grilles are used to control and direct airflow in heating, ventilation, and air conditioning (HVAC) systems.
Air Diffusers and Grilles: Learn more
| Product Name | Notes |
|---|---|
| Adjustable swirl diffuser PDZA ensures very effective ventilation in public premises such as supermarkets, warehouses, industry areas etc. Diffusers are suitable for suspended ceiling installation. The diffusers can be used... | |
| CTPB is a quiet air diffuser intended for ceiling mounting in offices, houses etc. The air gap is variable, and the desired air diffusion direction can be set by rotating... | |
| CVAA jet nozzles are part of the Dirivent system for retail and industrial premises. The Dirivent system is a combination of ducts and nozzles that transport and direct the supply... | |
| DASH is rectangular and is intended for mounting in the riser. The device is equipped with a connection box . The device can be connected to a duct or a... | |
| DD jet nozzle devices are intended for public premises with large room volumes. The long throw gives very effective air diffusion. The devices, which are made of aluminium, have an... | |
| DK nozzle devices are intended for public premises with large room volumes. The long throw gives very effective air diffusion. The devices, which are made of aluminium, have an adjustable... | |
| DKOA nozzle devices are intended for public premises with large room volumes.The long throw gives very effective air diffusion. The devices, which are made of aluminium, have an adjustable diffusion... | |
| DR nozzle devices are intended for public premises with large room volumes.The long throw gives very effective air diffusion. The devices, which are made of aluminium, have an adjustable diffusion... | |
| DS nozzle devices are intended for public premises with large room volumes.The long throw gives very effective air diffusion. The devices, which are made of aluminium, have an adjustable diffusion... | |
| DUSH is round and is intended for mounting in the riser. The device can be connected to a duct or a pressure chamber | |
| DYFB is an air diffuser with adjustable nozzles and an integrated plenum box for freely suspended installation in a ceiling. The diffusers are available with round form. The diffusion patterns... | |
| DYVB is a quiet nozzle air diffuser for wall installation with good mixing of the room air. The diffuser can cope with large undertemperatures (12°C). Nozzle air diffuser DYVB is... | |
| EHC is suitable for business premises and office blocks, schools, hospitals, kitchens and other similar interiors. The device has low noise level in wide pressure range, is easy-to-clean and can... | |
| Exhaust air device SPWH for clean rooms are intended for ceiling or wall installation in premises where the requirements for very clean air are high, for example clean rooms, pharmaceutical... | |
| Floor-mounted air terminal PWAA is suitable for types of premises such as telecommunications rooms, computer centres and similar - where the floor zone must have good ventilation. The terminals have... | |
| Floormaster® DVCA flat supply air terminals for flush-mounting in walls. The terminals are designed for displacement air handling in accordance with the Floormaster system for good air comfort and high... | |
| Floormaster® DVHA are semi-cylindrical supply air terminals for positioning on the floor against a wall. The terminals are designed for displacement air handling in accordance with the Floormaster system for... | |
| Floormaster® DVPA is flat supply air terminals designed for positioning on the floor against a wall with a diffusion pattern of 180 degrees. The terminals are designed for displacement air... | |
| Floormaster® DVQA are quarter-cylindrical supply air terminals for positioning on the floor in a corner. The terminals are designed for displacement air handling in accordance with the Floormaster system for... | |
| Floormaster® DVRA are round supply air terminals for positioning on the floor with a connection to a circular duct. The terminal is designed for displacement air handling in accordance with... | |
| ROFB is a supply air diffuser with an integrated plenum box for freely suspended installation in a ceiling. The air diffuser is available with round form, without perforated front plate. | |
| RPFB is a supply air diffuser with an integrated plenum box for freely suspended installation in a ceiling. The air diffuser is available with round form, with perforated front plate. | |
| SPNH supply diffuser is adapted to work in premises of high air purity requirement such as: clean-rooms, pharmacy premises etc. SPN contains filter pack of class H13 (class H14 -... | |
| SVQC is an air diffuser with a very low sound level intended for mounting on a wall. The device is particularly suitable for air supply from the wall in offices,... | |
| Swirl diffuser NWCA is suitable for public premises such as offices, hotels, hospitals, restaurants, conference halls etc. The diffusers are also suitable for industrial buildings, where good thermal comfort is... | |
| Swirl diffuser NWPA can be used in public premises such as offices, hotels, hospitals, restaurants, conference halls etc. The diffusers are also suitable for industrial multi-floor buildings, where good thermal... | |
| Swirl diffuser NWPP is intended for ceiling installation and it is suitable for premises such as offices, hotels, hospitals, restaurants, conference rooms and other facilities where good thermal comfort is... | |
| Swirl diffuser ODZA is intended for public buildings with a large volume, for example market halls, department stores, warehouses, etc. The ODZA can be adapted to both summer and winter... | |
| Swirl diffuser PWKA can be used in public premises such as offices, hotels, hospitals, restaurants, conference halls etc. The diffuser is also suitable for industrial buildings, where good thermal comfort... | |
| Swirl diffuser PZKA can be used in public premises such as offices, hotels, hospitals, restaurants, conference halls etc. The diffuser is also suitable for industrial buildings, where good thermal comfort... | |
| The balance of achieving energy efficiency, low noise and comfort has always been sought after in air delivery. Also, the use of supply air to achieve a constant cooling effect... | |
| The design of the diffuser provides very good mixing of the discharged air with the air in the premises (high induction rate). This keeps the indoor climate pleasant even with... | |
| The diffuser DYCH comes with the supply air unit DYCC and its nozzle pattern is circular. The nozzle diffuser is also available without the plenum box ATTC. The slot height... | |
| The diffuser DYKH comes with the supply air unit DYKC and its nozzle pattern is square. The nozzle diffuser is also available without the plenum box ATTC. The slot height... | |
| The DYRH is nozzle air diffuser for the DYRB supply air unit. The DYRB is a quiet, ceiling-mounted supply air unit that consist of the DYRH, and a plenum box... | |
| The DYSH is a quiet, ceiling-mounted supply air unit that consist of an nozzle air diffuser, DYSH, and a plenum box ATTC. The diffuser has adjustable nozzles for the setting... | |
| The HPKB is a quiet, ceiling-mounted exhaust air unit that consists of an exhaust air diffuser, HPKH, and an insulated connection box, ATTC. The diffuser HPKH has an almost completely... | |
| The KHAA air diffuser is suitable for use as a supply air terminal device for commercial and industrial premises etc. It has a 360° diffusion pattern, and it can be... | |
| The KHLA supply air diffuser is designed for use in the ventilation installations supplying air to both offices and industrial premises. It is characterised by a nice design and low... | |
| The nozzle diffuser DYBH, with the nozzles made out of the front plate by bending, has a fixed pattern of diffusion. The number of nozzles depends on the connection size... | |
| The RHKB is a ceiling-mounted supply air unit that consist of an supply air diffuser RHKH with perforated diffuser plate and a plenum box ATTC. Diffusion directions and throw are... | |
| The RHOB is a ceiling-mounted supply air unit that consist of an supply air diffuser RHOH with unperforated diffuser plate and a plenum box ATTC. Diffusion directions and throw are... | |
| The ROPA is a quiet ceiling-mounted supply air unit that consist of an supply air diffuser ROPH with unperforated diffuser plate and a plenum box ATTC. The supply air diffuser... | |
| The RPPA is a quiet ceiling-mounted supply air unit that consist of an supply air diffuser RPPH with perforated diffuser plate and a plenum box ATTC. The supply air diffuser... |