Keystone Electronics Corp. Vertical Entry Standard Auto Blade Fuse Holder 3522-2

Description
Part Number: 3522-2 # of Fuses: 1 Current Rating: 20 Amps Fuse Entry: Vertical Fuse Reference: Littlefuse ATO 257, Bussmann ATC, APR Fuse Size: Standard Automotive Material: Brass- Tin-Nickel Plate, Nylon 94V-0 Mounting: THM UL Recognized: Yes - (USA & Canada) E354010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vertical Entry Standard Auto Blade Fuse Holder - 3522-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Vertical Entry Standard Auto Blade Fuse Holder
3522-2
Vertical Entry Standard Auto Blade Fuse Holder 3522-2
Part Number: 3522-2 # of Fuses: 1 Current Rating: 20 Amps Fuse Entry: Vertical Fuse Reference: Littlefuse ATO 257, Bussmann ATC, APR Fuse Size: Standard Automotive Material: Brass- Tin-Nickel Plate, Nylon 94V-0 Mounting: THM UL Recognized: Yes - (USA & Canada) E354010

Part Number: 3522-2

  • # of Fuses: 1
  • Current Rating: 20 Amps
  • Fuse Entry: Vertical
  • Fuse Reference: Littlefuse ATO 257, Bussmann ATC, APR
  • Fuse Size: Standard Automotive
  • Material: Brass- Tin-Nickel Plate, Nylon 94V-0
  • Mounting: THM
  • UL Recognized: Yes - (USA & Canada) E354010
Supplier's Site Datasheet
Thief River Falls, MN, United States
Fuseholders
36-3522-2-ND
Fuseholders 36-3522-2-ND
Fuse Block 20A 500V 1 Circuit Blade Through Hole

Fuse Block 20A 500V 1 Circuit Blade Through Hole

Supplier's Site Datasheet
Yishun, Singapore
Circuit Protection - Fuseholders
1361483-3522-2
Circuit Protection - Fuseholders 1361483-3522-2
Win Source Part Number: 1361483-3522-2 Category: Circuit Protection - Fuseholders Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Keystone Electronics Package: Bulk Product Status: Active Mounting Type: Through Hole HTSUS: 8538.90.8180 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 20 A Contact Finish: Tin Nickel Contact Material: Brass Orientation: Vertical Termination Style: PC Pin For Use With/Related Products: ATC, ATO Number of Circuits: 1 Fuse Type: Blade Approval Agency: UL Voltage: 500V Fuse Size: 0.75" L x 0.2" W (19.1mm x 5.1mm) Fuseholder Type: Block

Win Source Part Number: 1361483-3522-2
Category: Circuit Protection - Fuseholders
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Keystone Electronics
Package: Bulk
Product Status: Active
Mounting Type: Through Hole
HTSUS: 8538.90.8180
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 20 A
Contact Finish: Tin Nickel
Contact Material: Brass
Orientation: Vertical
Termination Style: PC Pin
For Use With/Related Products: ATC, ATO
Number of Circuits: 1
Fuse Type: Blade
Approval Agency: UL
Voltage: 500V
Fuse Size: 0.75" L x 0.2" W (19.1mm x 5.1mm)
Fuseholder Type: Block

Supplier's Site Datasheet
 - 1676068 - RS Components, Ltd.
Corby, Northants, United Kingdom
Vertical mount PCB fuseholders for standard blade fuses. Available in single or double. Designed to withstand vibration and shock. Orientation of legs ensures proper PCB installation. Through hole PCB mountable . Suitable for wave soldering . Holds fuse securely even after multiple insertions . Space saving low profile design. Double version has Max. Operating Temperature of 145°C Fuse Type = Automotive Fuse Size = 5.2 x 0.64mm Current Rating = 15A Voltage Rating = 500V ac Body Material = Glass Filled Nylon Contact Material = Tin Plated Brass

Vertical mount PCB fuseholders for standard blade fuses. Available in single or double. Designed to withstand vibration and shock. Orientation of legs ensures proper PCB installation. Through hole PCB mountable . Suitable for wave soldering . Holds fuse securely even after multiple insertions . Space saving low profile design. Double version has Max. Operating Temperature of 145°C
Fuse Type = Automotive
Fuse Size = 5.2 x 0.64mm
Current Rating = 15A
Voltage Rating = 500V ac
Body Material = Glass Filled Nylon
Contact Material = Tin Plated Brass

Supplier's Site
Standard Blade Holder, Brass, Nickel Plate - 70181615 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standard Blade Holder, Brass, Nickel Plate
70181615
Standard Blade Holder, Brass, Nickel Plate 70181615
Standard Blade Holder, Brass, Nickel Plate

Standard Blade Holder, Brass, Nickel Plate

Supplier's Site
Fuse Holder, 0.64 X 5.2Mm, Pcb, 30A,500V; Fuse Holder Type Keystone - 95F3327 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 0.64 X 5.2Mm, Pcb, 30A,500V; Fuse Holder Type Keystone
95F3327
Fuse Holder, 0.64 X 5.2Mm, Pcb, 30A,500V; Fuse Holder Type Keystone 95F3327
FUSE HOLDER, 0.64 X 5.2MM, PCB, 30A,500V; Fuse Holder Type:Automotive Blade Fuse Clip; Fuse Current:-; Fuse Size Held:0.205" x 0.025", 5.2mm x 0.64mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:- RoHS Compliant: Yes

FUSE HOLDER, 0.64 X 5.2MM, PCB, 30A,500V; Fuse Holder Type:Automotive Blade Fuse Clip; Fuse Current:-; Fuse Size Held:0.205" x 0.025", 5.2mm x 0.64mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Win Source Electronics RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number 3522-2 36-3522-2-ND 1361483-3522-2 1676068 70181615 95F3327
Product Name Vertical Entry Standard Auto Blade Fuse Holder Fuseholders Circuit Protection - Fuseholders Standard Blade Holder, Brass, Nickel Plate Fuse Holder, 0.64 X 5.2Mm, Pcb, 30A,500V; Fuse Holder Type Keystone
Standard Fuse Size Accomodated Automotive Blade Automotive Blade; Other; (5.2 x 0.64mm)
Unlock Full Specs
to access all available technical data

Similar Products

THM 2 in 1 Auto Blade Holder-Blue - 3557-15 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
Mounting THM
View Details
3 suppliers
SMT-Vertical Entry Mini Auto Fuse Holder, Blue - 3588-15 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
Vertical-Entry-Standard-Auto-Blade-Fuse-Clip - 3584 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting Fuse Clip; SMT
View Details
2 suppliers
THM-Vertical Entry Mini Auto Blade Fuse Holder, Blue - 3568-15 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
Mounting THM
View Details