Keystone Electronics Corp. THM 2 in 1 Auto Blade Holder-Blue 3557-15

Description
Part Number: 3557-15 # of Fuses: 1 Current Rating: 30 Amps Fuse Entry: Vertical Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / Littelfuse 891,897 series / Bussmann ATM-LP series / APS /Littelfuse 297 or 997 series / Bussmann ATM series / APM or equivalent Fuse Size: Low Profile / Standard Automotive Material: Brass, High Temp Nylon 94V-0 Mounting: THM UL Recognized: Yes - (USA & Canada) E354010 For Standard Auto Blade Fuses (.205 x .025) or Low Profile Auto Blade Fuses
Request a Quote Datasheet
Description
Part Number: 3557-15 # of Fuses: 1 Current Rating: 30 Amps Fuse Entry: Vertical Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / Littelfuse 891,897 series / Bussmann ATM-LP series / APS /Littelfuse 297 or 997 series / Bussmann ATM series / APM or equivalent Fuse Size: Low Profile / Standard Automotive Material: Brass, High Temp Nylon 94V-0 Mounting: THM UL Recognized: Yes - (USA & Canada) E354010 For Standard Auto Blade Fuses (.205 x .025) or Low Profile Auto Blade Fuses
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THM 2 in 1 Auto Blade Holder-Blue - 3557-15 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM 2 in 1 Auto Blade Holder-Blue
3557-15
THM 2 in 1 Auto Blade Holder-Blue 3557-15
Part Number: 3557-15 # of Fuses: 1 Current Rating: 30 Amps Fuse Entry: Vertical Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / Littelfuse 891,897 series / Bussmann ATM-LP series / APS /Littelfuse 297 or 997 series / Bussmann ATM series / APM or equivalent Fuse Size: Low Profile / Standard Automotive Material: Brass, High Temp Nylon 94V-0 Mounting: THM UL Recognized: Yes - (USA & Canada) E354010 For Standard Auto Blade Fuses (.205 x .025) or Low Profile Auto Blade Fuses

Part Number: 3557-15

  • # of Fuses: 1
  • Current Rating: 30 Amps
  • Fuse Entry: Vertical
  • Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / Littelfuse 891,897 series / Bussmann ATM-LP series / APS /Littelfuse 297 or 997 series / Bussmann ATM series / APM or equivalent
  • Fuse Size: Low Profile / Standard Automotive
  • Material: Brass, High Temp Nylon 94V-0
  • Mounting: THM
  • UL Recognized: Yes - (USA & Canada) E354010

For Standard Auto Blade Fuses (.205 x .025) or

Low Profile Auto Blade Fuses

Buy Now Datasheet
Fuseholders - 36-3557-15-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3557-15-ND
Fuseholders 36-3557-15-ND
Fuse Holder 30A 1 Circuit Blade Through Hole

Fuse Holder 30A 1 Circuit Blade Through Hole

Buy Now Datasheet
Automotive Blade Fuse Holder, Blue, 30A; Fuse Holder Type Keystone - 77AH8959 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Blade Fuse Holder, Blue, 30A; Fuse Holder Type Keystone
77AH8959
Automotive Blade Fuse Holder, Blue, 30A; Fuse Holder Type Keystone 77AH8959
AUTOMOTIVE BLADE FUSE HOLDER, BLUE, 30A; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:30A; Fuse Size Held:APR, APM, APS, ATC, ATM, ATO; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:

AUTOMOTIVE BLADE FUSE HOLDER, BLUE, 30A; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:30A; Fuse Size Held:APR, APM, APS, ATC, ATM, ATO; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 3557-15 36-3557-15-ND 77AH8959
Product Name THM 2 in 1 Auto Blade Holder-Blue Fuseholders Automotive Blade Fuse Holder, Blue, 30A; Fuse Holder Type Keystone
Standard Fuse Size Accomodated Automotive Blade
Unlock Full Specs
to access all available technical data

Similar Products

5mm Fully insulated Holder - 4525 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Mounting THM
View Details
4 suppliers
SMT-Vertical Entry Mini Auto Fuse Holder-on T&R, Blue - 3588-15TR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
2 suppliers
5mm Slim Line Fuse holder - 4628 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 5 amps
Mounting THM
View Details
5 suppliers
Standard Auto Blade Fuse Holder w/ Wire Leads - 3559 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
Mounting Wire
View Details
2 suppliers