Keystone Electronics Corp. THM-Horizontal Entry Mini Auto Fuse Holder 3549-2

Description
Part Number: 3549-2 # of Fuses: 1 Current Rating: 20 Amps Fuse Entry: Horizontal Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent Fuse Size: Mini Automotive Material: Nylon 6/6-V-0 Mounting: THM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THM-Horizontal Entry Mini Auto Fuse Holder - 3549-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM-Horizontal Entry Mini Auto Fuse Holder
3549-2
THM-Horizontal Entry Mini Auto Fuse Holder 3549-2
Part Number: 3549-2 # of Fuses: 1 Current Rating: 20 Amps Fuse Entry: Horizontal Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent Fuse Size: Mini Automotive Material: Nylon 6/6-V-0 Mounting: THM

Part Number: 3549-2

  • # of Fuses: 1
  • Current Rating: 20 Amps
  • Fuse Entry: Horizontal
  • Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent
  • Fuse Size: Mini Automotive
  • Material: Nylon 6/6-V-0
  • Mounting: THM
Supplier's Site Datasheet
Yishun, Singapore
Circuit Protection - Fuseholders
1361494-3549-2
Circuit Protection - Fuseholders 1361494-3549-2
Win Source Part Number: 1361494-3549-2 Category: Circuit Protection - Fuseholders Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Keystone Electronics Package: Bulk Product Status: Active Mounting Type: Through Hole HTSUS: 8538.90.8180 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 20 A Contact Finish: Nickel Contact Material: Brass Orientation: Horizontal Termination Style: PC Pin For Use With/Related Products: Miniature (ATM) Number of Circuits: 1 Fuse Type: Blade Voltage: 500V Fuse Size: 0.433" L x 0.152" W (11.00mm x 3.85mm) Fuseholder Type: Block

Win Source Part Number: 1361494-3549-2
Category: Circuit Protection - Fuseholders
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Keystone Electronics
Package: Bulk
Product Status: Active
Mounting Type: Through Hole
HTSUS: 8538.90.8180
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 20 A
Contact Finish: Nickel
Contact Material: Brass
Orientation: Horizontal
Termination Style: PC Pin
For Use With/Related Products: Miniature (ATM)
Number of Circuits: 1
Fuse Type: Blade
Voltage: 500V
Fuse Size: 0.433" L x 0.152" W (11.00mm x 3.85mm)
Fuseholder Type: Block

Supplier's Site Datasheet
Horizontal 14.7 x 8.7 mm 30 A 500 VAC Fuse Holder - 443-3549-2 - Utmel Electronic Limited
Hong Kong, China
Horizontal 14.7 x 8.7 mm 30 A 500 VAC Fuse Holder
443-3549-2
Horizontal 14.7 x 8.7 mm 30 A 500 VAC Fuse Holder 443-3549-2
Horizontal 14.7 x 8.7 mm 30 A 500 VAC Fuse Holder

Horizontal 14.7 x 8.7 mm 30 A 500 VAC Fuse Holder

Supplier's Site
Thief River Falls, MN, United States
Fuseholders
36-3549-2-ND
Fuseholders 36-3549-2-ND
Fuse Block 20A 500V 1 Circuit Blade Through Hole

Fuse Block 20A 500V 1 Circuit Blade Through Hole

Supplier's Site Datasheet
Automotive Blade Fuse Holder, 20A/500Vac; Fuse Holder Type Keystone - 22M2704 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Blade Fuse Holder, 20A/500Vac; Fuse Holder Type Keystone
22M2704
Automotive Blade Fuse Holder, 20A/500Vac; Fuse Holder Type Keystone 22M2704
AUTOMOTIVE BLADE FUSE HOLDER, 20A/500VAC; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:20A; Fuse Size Held:Mini Blade, APM, ATM; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VDC:-RoHS Compliant: Yes

AUTOMOTIVE BLADE FUSE HOLDER, 20A/500VAC; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:20A; Fuse Size Held:Mini Blade, APM, ATM; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VDC:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Win Source Electronics Utmel Electronic Limited DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number 3549-2 1361494-3549-2 443-3549-2 36-3549-2-ND 22M2704
Product Name THM-Horizontal Entry Mini Auto Fuse Holder Circuit Protection - Fuseholders Horizontal 14.7 x 8.7 mm 30 A 500 VAC Fuse Holder Fuseholders Automotive Blade Fuse Holder, 20A/500Vac; Fuse Holder Type Keystone
Standard Fuse Size Accomodated Automotive Blade
Unlock Full Specs
to access all available technical data

Similar Products

THM 2 in 1 Auto Blade Holder-Red - 3557-10 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
Mounting THM
View Details
3 suppliers
Snap-In PC Fuse Clip - 3562 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
3 suppliers
Fuse Clip without end stops - 3565 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 9/32" Diameter, 1-1/4" Length (4AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
3 suppliers
5mm x 20mm Fuse Cover, PVC - 3527C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
View Details