Keystone Electronics Corp. Snap-In PC Fuse Clip 3562

Description
Part Number: 3562 Current Rating: 15 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Material: Brass Mounting: THM UL Recognized: Yes - (USA & Canada) E354010 Fuse Size: 5mm & 3AG
Request a Quote Datasheet
Description
Part Number: 3562 Current Rating: 15 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Material: Brass Mounting: THM UL Recognized: Yes - (USA & Canada) E354010 Fuse Size: 5mm & 3AG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap-In PC Fuse Clip - 3562 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Snap-In PC Fuse Clip
3562
Snap-In PC Fuse Clip 3562
Part Number: 3562 Current Rating: 15 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Material: Brass Mounting: THM UL Recognized: Yes - (USA & Canada) E354010 Fuse Size: 5mm & 3AG

Part Number: 3562

  • Current Rating: 15 Amps
  • Finish/Plating: Matte Tin
  • Fuse Entry: Vertical
  • Material: Brass
  • Mounting: THM
  • UL Recognized: Yes - (USA & Canada) E354010
  • Fuse Size: 5mm & 3AG
Buy Now Datasheet
Fuseholders - 36-3562-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3562-ND
Fuseholders 36-3562-ND
Fuse Clip 15A 1 Circuit Cartridge Through Hole

Fuse Clip 15A 1 Circuit Cartridge Through Hole

Buy Now Datasheet
Fuse Clip, 5Mm, Pcb Mount; Fuse Holder Type Keystone - 62W5061 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Clip, 5Mm, Pcb Mount; Fuse Holder Type Keystone
62W5061
Fuse Clip, 5Mm, Pcb Mount; Fuse Holder Type Keystone 62W5061
FUSE CLIP, 5MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:15A; Fuse Size Held:5mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:-; Voltage Rating VDC:- RoHS Compliant: Yes

FUSE CLIP, 5MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:15A; Fuse Size Held:5mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:-; Voltage Rating VDC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 3562 36-3562-ND 62W5061
Product Name Snap-In PC Fuse Clip Fuseholders Fuse Clip, 5Mm, Pcb Mount; Fuse Holder Type Keystone
Standard Fuse Size Accomodated Other; (5mm)
Unlock Full Specs
to access all available technical data

Similar Products

Solder Lug Fuse Clip-No Tab - 3570 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
2 suppliers
3AG Fuse Holder-Lugs or THM - 3526 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting THM
View Details
2 suppliers
SMT Fuse Clip - w/ end stop on T&R - 3561TR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 0.177" Diameter, 0.578" (2AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
2 suppliers
SMT 2 in 1 Auto Blade Holder, Red - 3587-10 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
2 suppliers