Keystone Electronics Corp. THM 2 in 1 Auto Blade Holder-Red 3557-10

Description
Part Number: 3557-10 # of Fuses: 1 Current Rating: 30 Amps Fuse Entry: Vertical Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / Littelfuse 891,897 series / Bussmann ATM-LP series / APS /Littelfuse 297 or 997 series / Bussmann ATM series / APM or equivalent Fuse Size: Low Profile / Standard Automotive Material: Brass, High Temp Nylon 94V-0 Mounting: THM UL Recognized: Yes - (USA & Canada) E354010 For Standard Auto Blade Fuses (.205 x .025) or Low Profile Auto Blade Fuses
Request a Quote Datasheet
Description
Part Number: 3557-10 # of Fuses: 1 Current Rating: 30 Amps Fuse Entry: Vertical Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / Littelfuse 891,897 series / Bussmann ATM-LP series / APS /Littelfuse 297 or 997 series / Bussmann ATM series / APM or equivalent Fuse Size: Low Profile / Standard Automotive Material: Brass, High Temp Nylon 94V-0 Mounting: THM UL Recognized: Yes - (USA & Canada) E354010 For Standard Auto Blade Fuses (.205 x .025) or Low Profile Auto Blade Fuses
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THM 2 in 1 Auto Blade Holder-Red - 3557-10 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM 2 in 1 Auto Blade Holder-Red
3557-10
THM 2 in 1 Auto Blade Holder-Red 3557-10
Part Number: 3557-10 # of Fuses: 1 Current Rating: 30 Amps Fuse Entry: Vertical Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / Littelfuse 891,897 series / Bussmann ATM-LP series / APS /Littelfuse 297 or 997 series / Bussmann ATM series / APM or equivalent Fuse Size: Low Profile / Standard Automotive Material: Brass, High Temp Nylon 94V-0 Mounting: THM UL Recognized: Yes - (USA & Canada) E354010 For Standard Auto Blade Fuses (.205 x .025) or Low Profile Auto Blade Fuses

Part Number: 3557-10

  • # of Fuses: 1
  • Current Rating: 30 Amps
  • Fuse Entry: Vertical
  • Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / Littelfuse 891,897 series / Bussmann ATM-LP series / APS /Littelfuse 297 or 997 series / Bussmann ATM series / APM or equivalent
  • Fuse Size: Low Profile / Standard Automotive
  • Material: Brass, High Temp Nylon 94V-0
  • Mounting: THM
  • UL Recognized: Yes - (USA & Canada) E354010

For Standard Auto Blade Fuses (.205 x .025) or

Low Profile Auto Blade Fuses

Buy Now Datasheet
Fuseholders - 36-3557-10-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3557-10-ND
Fuseholders 36-3557-10-ND
Fuse Holder 30A 1 Circuit Blade Through Hole

Fuse Holder 30A 1 Circuit Blade Through Hole

Buy Now Datasheet
Automotive Blade Fuse Holder, Red, 30A; Fuse Holder Type Keystone - 77AH8958 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Blade Fuse Holder, Red, 30A; Fuse Holder Type Keystone
77AH8958
Automotive Blade Fuse Holder, Red, 30A; Fuse Holder Type Keystone 77AH8958
AUTOMOTIVE BLADE FUSE HOLDER, RED, 30A; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:30A; Fuse Size Held:APR, APM, APS, ATC, ATM, ATO; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:

AUTOMOTIVE BLADE FUSE HOLDER, RED, 30A; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:30A; Fuse Size Held:APR, APM, APS, ATC, ATM, ATO; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 3557-10 36-3557-10-ND 77AH8958
Product Name THM 2 in 1 Auto Blade Holder-Red Fuseholders Automotive Blade Fuse Holder, Red, 30A; Fuse Holder Type Keystone
Standard Fuse Size Accomodated Automotive Blade
Unlock Full Specs
to access all available technical data

Similar Products

Snap-In PC Fuse Clip - 3513 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
3 suppliers
Fuse Clip without End Stop - 3567 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
2 suppliers
5mm Fully insulated Holder - 4525 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Mounting THM
View Details
4 suppliers
Snap-In PC Fuse Clip - 3500 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 20 amps
Mounting Fuse Clip; THM
View Details
2 suppliers