Keystone Electronics Corp. Fuse Clip without end stops 3565

Description
Part Number: 3565 Current Rating: 15 Amps Finish/Plating: Nickel Plate Fuse Entry: Vertical Fuse Size: 4AG (9/32) Material: Brass Mounting: SMT/Rivet
Request a Quote Datasheet
Description
Part Number: 3565 Current Rating: 15 Amps Finish/Plating: Nickel Plate Fuse Entry: Vertical Fuse Size: 4AG (9/32) Material: Brass Mounting: SMT/Rivet
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Clip without end stops - 3565 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Fuse Clip without end stops
3565
Fuse Clip without end stops 3565
Part Number: 3565 Current Rating: 15 Amps Finish/Plating: Nickel Plate Fuse Entry: Vertical Fuse Size: 4AG (9/32) Material: Brass Mounting: SMT/Rivet

Part Number: 3565

  • Current Rating: 15 Amps
  • Finish/Plating: Nickel Plate
  • Fuse Entry: Vertical
  • Fuse Size: 4AG (9/32)
  • Material: Brass
  • Mounting: SMT/Rivet
Buy Now Datasheet
Fuse Clip, 7.1 X 31.8Mm, Pcb Mount; Fuse Holder Type Keystone - 62W5666 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Clip, 7.1 X 31.8Mm, Pcb Mount; Fuse Holder Type Keystone
62W5666
Fuse Clip, 7.1 X 31.8Mm, Pcb Mount; Fuse Holder Type Keystone 62W5666
FUSE CLIP, 7.1 X 31.8MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:15A; Fuse Size Held:9/32"; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:-; Voltage Rating VDC:- RoHS Compliant: Yes

FUSE CLIP, 7.1 X 31.8MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:15A; Fuse Size Held:9/32"; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:-; Voltage Rating VDC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 3565 62W5666
Product Name Fuse Clip without end stops Fuse Clip, 7.1 X 31.8Mm, Pcb Mount; Fuse Holder Type Keystone
Standard Fuse Size Accomodated 9/32" Diameter, 1-1/4" Length (4AG)
Unlock Full Specs
to access all available technical data

Similar Products

SMT Fuse Clip - w/ end stop - 3561 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 0.177" Diameter, 0.578" (2AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
3 suppliers
Fuseholders - 36-3557-ND - DigiKey
Keystone Electronics Corp.
Specs
Rated Operating Voltage 500 volts
Mounting Fuse Clip
View Details
3 suppliers
SMT 2 in 1 Auto Blade Holder, Yellow - 3587-20 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
2 suppliers
Fuseholders - 36-3563-ND - DigiKey
Keystone Electronics Corp.
Specs
Rated Operating Voltage 500 volts
Mounting Fuse Clip; PC Mount
View Details
2 suppliers