Elgin Fastener Group Ohio Rod Products Rivets

Description
Rivets General Information Material: 1006-1010; 1022 Low Carbon Steel; Heat Treatable Medium Carbon Steel; Pre-galvanized Steel. Other material is available on special order. Type of Head: Indented Hex, Truss, Round, Fillister, Flat, Carriage, Pan or Hex Washer, Six Lobe. Slot: Struck or Milled — Cross recess available upon request. Length: To a maximum of 52". Thread Diameters: Rolled, Unified and American screw thread standards and metric. Length of Thread: 2-56 through 6-32 1½" maximum — 8-32 through ½-20, 4" maximum. Heat Treatment: Case hardening and through hardening. Finish: Most commercial plating available. Applications Roll Threading Extruding Chamfering Head Slotting Knurling Drilling Bending Hardening Plating
Description
Rivets General Information Material: 1006-1010; 1022 Low Carbon Steel; Heat Treatable Medium Carbon Steel; Pre-galvanized Steel. Other material is available on special order. Type of Head: Indented Hex, Truss, Round, Fillister, Flat, Carriage, Pan or Hex Washer, Six Lobe. Slot: Struck or Milled — Cross recess available upon request. Length: To a maximum of 52". Thread Diameters: Rolled, Unified and American screw thread standards and metric. Length of Thread: 2-56 through 6-32 1½" maximum — 8-32 through ½-20, 4" maximum. Heat Treatment: Case hardening and through hardening. Finish: Most commercial plating available. Applications Roll Threading Extruding Chamfering Head Slotting Knurling Drilling Bending Hardening Plating

Suppliers

Company
Product
Description
Supplier Links
Ohio Rod Products - Rivets - Elgin Fastener Group
Versailles, IN, USA
Ohio Rod Products
Rivets
Ohio Rod Products Rivets
Rivets General Information Material: 1006-1010; 1022 Low Carbon Steel; Heat Treatable Medium Carbon Steel; Pre-galvanized Steel. Other material is available on special order. Type of Head: Indented Hex, Truss, Round, Fillister, Flat, Carriage, Pan or Hex Washer, Six Lobe. Slot: Struck or Milled — Cross recess available upon request. Length: To a maximum of 52". Thread Diameters: Rolled, Unified and American screw thread standards and metric. Length of Thread: 2-56 through 6-32 1½" maximum — 8-32 through ½-20, 4" maximum. Heat Treatment: Case hardening and through hardening. Finish: Most commercial plating available. Applications Roll Threading Extruding Chamfering Head Slotting Knurling Drilling Bending Hardening Plating

Rivets

General Information

  • Material: 1006-1010; 1022 Low Carbon Steel; Heat Treatable Medium Carbon Steel; Pre-galvanized Steel. Other material is available on special order.
  • Type of Head: Indented Hex, Truss, Round, Fillister, Flat, Carriage, Pan or Hex Washer, Six Lobe.
  • Slot: Struck or Milled — Cross recess available upon request.
  • Length: To a maximum of 52".
  • Thread Diameters: Rolled, Unified and American screw thread standards and metric.
  • Length of Thread: 2-56 through 6-32 1½" maximum — 8-32 through ½-20, 4" maximum.
  • Heat Treatment: Case hardening and through hardening.
  • Finish: Most commercial plating available.

Applications

  • Roll Threading
  • Extruding
  • Chamfering
  • Head Slotting
  • Knurling
  • Drilling
  • Bending
  • Hardening
  • Plating

Technical Specifications

  Elgin Fastener Group
Product Category Rivets
Product Number Rivets
Product Name Ohio Rod Products
Head Type Cone/Pan; Flat; Round/Snap; Truss; Indented Hex, Fillster, Carriage
Material Steel; Other Materials Available Upon Request
Finish Galvanized
Unlock Full Specs
to access all available technical data

Similar Products

Rivets - 36-15-ND - DigiKey
Keystone Electronics Corp.
Specs
Rivet Type Eyelets
Material Brass
Finish Tin
View Details
Rivets - 2065466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rivet Type Blind; Blind
Finish Plain
Body / Shank Diameter 0.1929 inch (4.9 mm)
View Details
Internaly Threaded Rivet,Low profile head Open End - Unified - AELS8-832-130 - PennEngineering®
Specs
Rivet Type Rivet Nut
Head Type Flat; Internaly Threaded Rivet,Low profile head Open End - Unified
Material Steel
View Details