MOK Optics Co., Ltd. Datasheets for Optical Windows

Optical windows are used to isolate different physical environments while allowing light to pass relatively unimpeded.
Optical Windows: Learn more

Product Name Notes
CaF2 is transparent from the UV to the IR (180 nm - 8.0 µm). and is mechanically and environmentally stable. MOK Optics provides excimer grade CaF2, vacuum VUV grade CaF2,...
MgF2 is a synthetic crystalline substrate, transparent over a wide range of wavelengths (120 nm - 6.0 µm), magnesium fluoride is well suited for applications ranging from the UV to...
MOK optics produce extensive optical windows, which are made from different materials. H-K9L / N-BK7 window UV / IR fused silica window Laser optics Sapphire window Germanium window (AR coating+...
MOK Optics produces UV & IR fused silica with different dimension and shapes. The materials include Corning 7980, JGS1, JGS3 etc.
MOK Optics provides various of germanium windows upon customer requirements. The transmission of Ge is around 50% at 2-14μm, we typically need to make AR coating for Ge optics, we...
Sapphire window is a kind of excellent multifunctional material. It has high surface hardness, high temperature resistance, good thermal conductivity, UV-IR transmittance and good chemical stability. MOK Optics provide sapphire...
Toughened scanner windows are commonly used in optical electronic devices, Scanners, Passport reader etc.