MOK Optics Co., Ltd. Datasheets for Optical Prisms
Optical prisms are blocks of optical material with flat, polished sides that are arranged at precisely controlled angles to one another. They are used in optical systems to deflect or redirect beams of light. They can invert or rotate images, disperse light into component wavelengths, and separate states of polarization.
Optical Prisms: Learn more
| Product Name | Notes |
|---|---|
| A Dove prism is used to rotate, invert, or retroreflect an image, depending upon the prism's rotation angle and the surface through which the light enters the prism. The prisms... | |
| Corner cube prisms are prisms which act as corner reflectors, a type of retroreflectors. They are often used in the context of optical metrology, e.g. in interferometers, and in spectroscopy. | |
| MOK offers wedge prisms with high precision which are ideal for laser beam steering. Our prisms are made of BK7, UV fused silica, CaF2 etc. Coating options include no coating,... | |
| MOK Optics produces many kinds of high precision prisms including: Right angle prism Beamsplitter cube Polariztion Beamsplitter cube (PBS)Non-polarizatio n Beamsplitter cube (NPBS)X cube prism Corner cube prism Dove prism... | |
| MOK Optics provides non-polarizing cube beamsplitters for Visible (400 - 700 nm), NIR (700 - 1100 nm), and IR (1100 - 1600 nm) light, Split ratios: 30:70, 50:50 | |
| Penta prisms change the direction of an incident beam by 90° without inverting or reversing it, they are insensitive to the angle of incidence. Our penta prisms are fabricated from... | |
| Polarizing beam splitter cubes are used to split a laser beam into two orthogonally polarized components; p-polarization is transmitted straight through while s-polarization is reflected at 90-deg. PBS Cube is... | |
| Right-Angle Prisms can be used to deviate a light path by 90° or 180°, depending on which surface is used as the input for the light source. These prisms are... | |
| X cube prism is cemented by 4pcs right angle prism with non-polarization / polarization beamsplitter coating |