MOK Optics Co., Ltd. Sapphire window

Description
Sapphire window is a kind of excellent multifunctional material. It has high surface hardness, high temperature resistance, good thermal conductivity, UV-IR transmittance and good chemical stability. MOK Optics provide sapphire windows with various of dimensions and shapes, AR coating is available
Description
Sapphire window is a kind of excellent multifunctional material. It has high surface hardness, high temperature resistance, good thermal conductivity, UV-IR transmittance and good chemical stability. MOK Optics provide sapphire windows with various of dimensions and shapes, AR coating is available

Suppliers

Company
Product
Description
Supplier Links
Sapphire window -  - MOK Optics Co., Ltd.
Fuzhou, China
Sapphire window
Sapphire window
Sapphire window is a kind of excellent multifunctional material. It has high surface hardness, high temperature resistance, good thermal conductivity, UV-IR transmittance and good chemical stability. MOK Optics provide sapphire windows with various of dimensions and shapes, AR coating is available

Sapphire window is a kind of excellent multifunctional material. It has high surface hardness, high temperature resistance, good thermal conductivity, UV-IR transmittance and good chemical stability. MOK Optics provide sapphire windows with various of dimensions and shapes, AR coating is available

Supplier's Site

Technical Specifications

  MOK Optics Co., Ltd.
Product Category Optical Windows
Product Name Sapphire window
Window Material Sapphire
Windows Features Anti-Reflection Coating (optional feature)
Window Shape Circular (optional feature); Square (optional feature); Rectangular (optional feature)
Window Diameter, Side Length, or Rectangular Length 3 to 200 mm (0.1181 to 7.87 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Sapphire Windows with Hole -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Parallelism or Wedge Angle 180 arcmin
Surface Quality 60-40 Scratch / Dig
Surface Flatness λ/10
View Details
405nm Blue Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 405 nm (4050 Å)
Window Material Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features No Coating
View Details
Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details
Parallel Windows - WIN-254-063-UVFS - CASTECH, Inc.
Specs
Window Type Plane
Window Material UV Grade Fused Silica
Window Shape Circular
View Details