MOK Optics Co., Ltd. Datasheets for Optical Mirrors

Optical mirrors have a smooth, highly-polished, plane or curved surface for reflecting light. Usually, the reflecting surface is a thin coating of silver, or aluminum on glass.
Optical Mirrors: Learn more

Product Name Notes
MOK Optics have advanced technologies on coating, we can provide Dielectric Coated Mirror, Metal Coated Mirror, Dichroic Mirror etc. Dielectric Coated Mirror e.g. R>99.8%@1064nm, AOI=0°,Ravg>99%@400- 700nm , AOI=45°Metal Coated Mirror...
MOK Optics offer the first surface mirrors in circular, square and special dimensions. First surface mirrors are ideal for applications requiring the mirror to be mounted at 45° in order...