MOK Optics Co., Ltd. Datasheets for Optical Lenses

Optical lenses are transparent components made from optical-quality materials and curved to converge or diverge transmitted rays from an object. These rays then form a real or virtual image of the object.  This area includes micro lenses.
Optical Lenses: Learn more

Product Name Notes
Achromat is a lens consisting of two cemented elements made of different materials. The achromat lense offers superior correction of spherical aberration in monochromatic applications.
Aspherical lenses are available molded, CNC-polished, either with or without anti-reflection (AR) coatings. A spheres are often employed to collimate light exiting a fiber or laser diode. The surface of...
Cylindrical lenses are designed for applications requiring one-dimensional shaping of a light source. They are offered in either plano-concave or plano-convex configurations, which are meant to expand or focus light,...
meniscus lenses are used to decrease the focal length of another lens while maintaining the angular resolution of the optical assembly. These lenses are commonly used to achieve tighter beam...
MOK Optics bi-convex lenses are popular for many finite imaging applications, our biconvex lenses are fabricated from N-BK7, UV fused silica, N-SF11, Germanium, Silicon etc.
MOK Optics plano-convex lenses have a positive focal length and can be used to focus collimated light, Our plano-convex lenses are fabricated from N-BK7, UV fused silica, N-SF11, Germanium, Silicon...
MOK Optics provides various of germanium lenses upon customer requirements. The transmission of Ge is around 50% at 2-14μm, we typically need to make AR coating for Ge optics, we...
MOK Optics spherical lenses are offered with various plano, concave, and convex configurations. Substrates for our spherical lenses include N-BK7, UV fused silica, N-SF11, zinc selenide, calcium fluoride, and silicon.
Plano-concave lenses diverge a collimated beam from a virtual focus and are commonly used to balance out aberrations of other lenses in the system. MOK Optics provides plano-concave lenses fabricated...
Powell lense can be used to display a uniform straight reference line for use in alignment, machine vision systems, construction, process control and lower power lasers.
Rod lense is designed for use in a variety of laser and imaging applications,
The Biconcave Lenses are often used to expand light beams or to increase focal lengths in optical systems, and are normally used in combination with other lenses. Our biconcave lenses...