Foctek Photonics, Inc. Datasheets for Polarizing Cube Beamsplitters
Polarizing cube beamsplitters divide unpolarized light into two orthogonally polarized beams at 90° to each other. The transmitted beam is mostly polarized parallel to the plane of incidence (p-polarized), and the reflected beam is mostly polarized perpendicular to the plane of incidence (s-polarized).
Polarizing Cube Beamsplitters: Learn more
| Product Name | Notes |
|---|---|
| Polarizing CPolarization Cube BeamSplitter tube Beamsplitters split randomly polarized beams into two orthogonal, linearly, polarized components-S-polariz ed light is reflected at a 90deg.Angle while P-polarized light is transmitted. Each beamsplitter... | |
| Polarizing Cube Beamsplitters split randomly polarized beams into two orthogonal, linearly, polarized components-S-polariz ed light is reflected at a 90deg.Angle while P-polarized light is transmitted. Each beamsplitter consists of a... | |
| These Glan Thompson polarizers have been arranged to permit there output of the s-polarized beam at 45 ° from the straight through p-polarized beam. They provide high polarization purity and... |