Foctek Photonics, Inc. Polarization Cube BeamSplitter

Description
Polarizing Cube Beamsplitters split randomly polarized beams into two orthogonal, linearly, polarized components-S-polariz ed light is reflected at a 90deg.Angle while P-polarized light is transmitted. Each beamsplitter consists of a pair of precision high tolerance right angle prisms cemented together with a dielectric coating on the hypotenuse of one of prisms.
Description
Polarizing Cube Beamsplitters split randomly polarized beams into two orthogonal, linearly, polarized components-S-polariz ed light is reflected at a 90deg.Angle while P-polarized light is transmitted. Each beamsplitter consists of a pair of precision high tolerance right angle prisms cemented together with a dielectric coating on the hypotenuse of one of prisms.

Suppliers

Company
Product
Description
Supplier Links
Polarization Cube BeamSplitter -  - Foctek Photonics, Inc.
Fuzhou, China
Polarization Cube BeamSplitter
Polarization Cube BeamSplitter
Polarizing Cube Beamsplitters split randomly polarized beams into two orthogonal, linearly, polarized components-S-polariz ed light is reflected at a 90deg.Angle while P-polarized light is transmitted. Each beamsplitter consists of a pair of precision high tolerance right angle prisms cemented together with a dielectric coating on the hypotenuse of one of prisms.

Polarizing Cube Beamsplitters split randomly polarized beams into two orthogonal, linearly, polarized components-S-polarized light is reflected at a 90deg.Angle while P-polarized light is transmitted. Each beamsplitter consists of a pair of precision high tolerance right angle prisms cemented together with a dielectric coating on the hypotenuse of one of prisms.

Supplier's Site

Technical Specifications

  Foctek Photonics, Inc.
Product Category Polarizing Cube Beamsplitters
Product Name Polarization Cube BeamSplitter
Side Length 3.2 to 25.4 mm (0.1260 to 1 inch)
Polarizer Features Anti-Reflection Coating
Polarizer Material BK7; Other Material; H-K9L Grade A Optical Glass
Wavelength Range 488 to 1550 nm (4880 to 15500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV Laser Line Polarization Beamsplitter Cubes -  - CASTECH, Inc.
Specs
Side Length 0.2500 mm (0.0098 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Multilayer coating : Ravg<0.25% per surface
View Details
Cube Beamsplitter, Polarizing, High Energy Nd:YAG, 10.0 mm, 1550 nm - 07BC15PH.10 - Newport MKS
Specs
Side Length 10 mm (0.3937 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Laser line polarizing
View Details
Displacement Polarization Beemsplitters -  - CeNing Optics Co., Ltd.
Specs
Side Length 10 to 60 mm (0.3937 to 2.36 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating AR Coating
View Details
Polarized Cube Beam Splitter -  - Spectral Optics
Specs
Polarizer Construction Cement; Mounted
Side Length 12.7 to 25.4 mm (0.5000 to 1 inch)
Polarizer Features No Coating; Anti-Reflection Coating
View Details