Foctek Photonics, Inc. Datasheets for Calcite Polarizers
Calcite polarizers are crystals used to separate unpolarized light into two separate plane polarized beams.
Calcite Polarizers: Learn more
| Product Name | Notes |
|---|---|
| FOCtek specially designed a high transmission Glan Laser Polarizer for online_ordering which requires high transmission. The specially designed polarizer is based on the Brewster Cut crystal, which can improve the... | |
| Glan Laser prism polarizer is made of two same birefringent material prisms that are assembled with an air space. The polarizer is a modification of the Glan Taylor type and... | |
| Glan Taylor prism polarizer is made of two same birefringent material prisms that are assembled with an air space. It has a length to aperture ratio less than 1.0 makes... | |
| Glan Thompson polarizer is made of two calcite prisms or a -BBO prisms cemented together. Two types of Glan Thompsons are available. One is the standard form and the other... | |
| Wollaston polarizer is made of two birefringent material prisms that are cemented together. The deviations of the ordinary and extraordinary beams are nearly symmetrical about the input beam axis, so... |