Foctek Photonics, Inc. Glan Thompson Polarizing Beamsplitter Cube

Description
These Glan Thompson polarizers have been arranged to permit there output of the s-polarized beam at 45 ° from the straight through p-polarized beam. They provide high polarization purity and high transmission in the two emerging beams. These are useful if it is required to utilize both linear polarization states . They are mounted in a rectangular metal cell and surrounded with an absorbing compound.
Description
These Glan Thompson polarizers have been arranged to permit there output of the s-polarized beam at 45 ° from the straight through p-polarized beam. They provide high polarization purity and high transmission in the two emerging beams. These are useful if it is required to utilize both linear polarization states . They are mounted in a rectangular metal cell and surrounded with an absorbing compound.

Suppliers

Company
Product
Description
Supplier Links
Glan Thompson Polarizing Beamsplitter Cube -  - Foctek Photonics, Inc.
Fuzhou, China
Glan Thompson Polarizing Beamsplitter Cube
Glan Thompson Polarizing Beamsplitter Cube
These Glan Thompson polarizers have been arranged to permit there output of the s-polarized beam at 45 ° from the straight through p-polarized beam. They provide high polarization purity and high transmission in the two emerging beams. These are useful if it is required to utilize both linear polarization states . They are mounted in a rectangular metal cell and surrounded with an absorbing compound.

These Glan Thompson polarizers have been arranged to permit there output of the s-polarized beam at 45 &deg from the straight through p-polarized beam. They provide high polarization purity and high transmission in the two emerging beams. These are useful if it is required to utilize both linear polarization states . They are mounted in a rectangular metal cell and surrounded with an absorbing compound.

Supplier's Site

Technical Specifications

  Foctek Photonics, Inc.
Product Category Polarizing Cube Beamsplitters
Product Name Glan Thompson Polarizing Beamsplitter Cube
Side Length 12 to 40 mm (0.4724 to 1.57 inch)
Polarizer Material Other Material; Calcite
Wavelength Range 350 to 2300 nm (3500 to 23000 Å)
Extinction Ratio 500000 : 1
Unlock Full Specs
to access all available technical data

Similar Products

Cube Beamsplitter, Polarizing, 25.4 mm, 1064 nm Laser Line - 10BC16PC.9 - Newport MKS
Specs
Side Length 25.4 mm (1 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Laser line polarizing
View Details
Broadband Polarization Beamsplitter Cubes -  - CASTECH, Inc.
Specs
Side Length 0.2500 mm (0.0098 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Broadband multilayer coating : Ravg<1% per surface
View Details
Polarization Beamsplitter Cubes -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Polarizer Construction Cement
Side Length 5 to 30 mm (0.1969 to 1.18 inch)
Polarizer Features Anti-Reflection Coating
View Details
Broadband Polarizing Cube Beamsplitters -  - UNI OPTICS(Fujian) Co., Ltd
Specs
Polarizer Construction Cement
Side Length 2.1 to 30 mm (0.0827 to 1.18 inch)
Polarizer Material BK7
View Details