Accuratus Corporation Accuflect™ Light-Reflecting Ceramic Rod

Description
Accuflect™ reflects 95% to 99% of incident light from 450 nm to 2500 nm. The reflectivity is essentially non-specular with nearly perfect LAMBERTIAN behavior across the entire spectrum. Manufacturing Accuflect Accuflect™ material is fabricated with high purity metal oxides free of transition metals and their compounds. Accuratus engineers working with many established laser physicists, laser engineers and materials scientists have developed a closely controlled manufacturing environment capable of producing Accuflect™ with consistent and repeatable material properties. Types of Accuflect Ceramic Accuflect™ is available in two product types. The B6 material has the virgin ceramic surface produced during manufacture. The G6 material has a specialty clear glaze applied to seal the surface porosity of the virgin material, allow easy cleaning and provide a non-contaminating surface where it is exposed to atmosphere or liquid environments. The Bottom Line If you need a reflector material capable of being formed in complex geometries, usable up to 1000°C, capable of maintaining reflectance and integrity in extreme environments then consider Accuflect™: The Light Reflecting Ceramic for your application.
Datasheet
Description
Accuflect™ reflects 95% to 99% of incident light from 450 nm to 2500 nm. The reflectivity is essentially non-specular with nearly perfect LAMBERTIAN behavior across the entire spectrum. Manufacturing Accuflect Accuflect™ material is fabricated with high purity metal oxides free of transition metals and their compounds. Accuratus engineers working with many established laser physicists, laser engineers and materials scientists have developed a closely controlled manufacturing environment capable of producing Accuflect™ with consistent and repeatable material properties. Types of Accuflect Ceramic Accuflect™ is available in two product types. The B6 material has the virgin ceramic surface produced during manufacture. The G6 material has a specialty clear glaze applied to seal the surface porosity of the virgin material, allow easy cleaning and provide a non-contaminating surface where it is exposed to atmosphere or liquid environments. The Bottom Line If you need a reflector material capable of being formed in complex geometries, usable up to 1000°C, capable of maintaining reflectance and integrity in extreme environments then consider Accuflect™: The Light Reflecting Ceramic for your application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accuflect™ Light-Reflecting Ceramic Rod -  - Accuratus Corporation
Phillipsburg, NJ, USA
Accuflect™ Light-Reflecting Ceramic Rod
Accuflect™ Light-Reflecting Ceramic Rod
Accuflect™ reflects 95% to 99% of incident light from 450 nm to 2500 nm. The reflectivity is essentially non-specular with nearly perfect LAMBERTIAN behavior across the entire spectrum. Manufacturing Accuflect Accuflect™ material is fabricated with high purity metal oxides free of transition metals and their compounds. Accuratus engineers working with many established laser physicists, laser engineers and materials scientists have developed a closely controlled manufacturing environment capable of producing Accuflect™ with consistent and repeatable material properties. Types of Accuflect Ceramic Accuflect™ is available in two product types. The B6 material has the virgin ceramic surface produced during manufacture. The G6 material has a specialty clear glaze applied to seal the surface porosity of the virgin material, allow easy cleaning and provide a non-contaminating surface where it is exposed to atmosphere or liquid environments. The Bottom Line If you need a reflector material capable of being formed in complex geometries, usable up to 1000°C, capable of maintaining reflectance and integrity in extreme environments then consider Accuflect™: The Light Reflecting Ceramic for your application.

Accuflect™ reflects 95% to 99% of incident light from 450 nm to 2500 nm. The reflectivity is essentially non-specular with nearly perfect LAMBERTIAN behavior across the entire spectrum.

Manufacturing Accuflect

Accuflect™ material is fabricated with high purity metal oxides free of transition metals and their compounds. Accuratus engineers working with many established laser physicists, laser engineers and materials scientists have developed a closely controlled manufacturing environment capable of producing Accuflect™ with consistent and repeatable material properties.

Types of Accuflect Ceramic

Accuflect™ is available in two product types. The B6 material has the virgin ceramic surface produced during manufacture. The G6 material has a specialty clear glaze applied to seal the surface porosity of the virgin material, allow easy cleaning and provide a non-contaminating surface where it is exposed to atmosphere or liquid environments.

The Bottom Line

If you need a reflector material capable of being formed in complex geometries, usable up to 1000°C, capable of maintaining reflectance and integrity in extreme environments then consider Accuflect™: The Light Reflecting Ceramic for your application.

Supplier's Site Datasheet

Technical Specifications

  Accuratus Corporation
Product Category Optical Mirrors
Product Name Accuflect™ Light-Reflecting Ceramic Rod
Mirror Types Reflector
Wavelength Range 450 to 2500 nm (4500 to 25000 Å)
Diameter/Width 100 mm (3.94 inch)
Unlock Full Specs
to access all available technical data

Similar Products

UV Mirror - 7770 - Alluxa, Inc.
Alluxa, Inc.
Specs
Diameter/Width 23.5 mm (0.9252 inch)
Thickness 1.04 mm (0.0409 inch)
Mirror Shape Round
View Details
Fast Steering Mirror - FSM3000-M20-A26/A1/S1 - Micro-Epsilon Group
Specs
Mirror Types Laser Mirror; Mirror Assembly
Diameter/Width 20 mm (0.7874 inch)
Mirror Shape Round
View Details
Optical Mirrors - High Energy Reflective Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
Thickness 0.5000 to 10 mm (0.0197 to 0.3937 inch)
View Details
Corner Cube Retro-Reflector - OT 867 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Mirror Types Reflector
Clear Aperture 285 mm (11.2 inch)
View Details