Advanced Optics, Inc. Datasheets for Flat Mirrors

Flat mirrors are smooth, highly polished, flat surfaces, for reflecting light. The actual reflecting surface is usually a thin coating of silver or aluminum on glass.
Flat Mirrors: Learn more

Product Name Notes
Bare Aluminum coating provides a higher reflectivity than overcoated aluminum. This feature makes it the coating of choice for some systems, such as spectrophotometers. Unlike AlSiO, bare aluminum is not...
Economy optical mirrors offer a low-cost alternative to ultra-high precision optics. They are flat to approximately one wave per inch. These economy optical mirrors have the same low-pinhole, long-lasting AlSiO...
Front surface optical mirrors (also known as first surface optical mirrors) reflect light directly from the coating that is applied to the polished or working surface of the mirror. Front...
In addition to our in-stock optical mirrors, Advanced Optics provides custom fabrication and free engineering services. Our capabilities allow us to: Drill holes. Produce beveled substrates. Fabricate custom sizes and...
Optical mirrors made of ZERODUR® provide a very low coefficient of thermal expansion making this glass-ceramic material ideal for applications where the optical mirror is exposed to fluctuating and/or extremely...
Our fused silica mirrors are manufactured from Corning 7980 or Industrial Grade Fused Silica, both of which provide a high degree of purity, exceptional environmental durability, and a low coefficient...
Our optical mirrors are manufactured from either BOROFLOAT® 33 or SUPREMAX® 33, which provide low thermal expansion, high thermal resistance, excellent light transmission and impressive chemical durability. Advanced Optics offers...
Precision grade optical mirrors are made from highly polished glass substrates and coated to reflect light of a specific wavelength. Our optical mirrors can be manufactured from a variety of...