Advanced Optics, Inc. Optical Mirror Fused Silica

Description
Our fused silica mirrors are manufactured from Corning 7980 or Industrial Grade Fused Silica, both of which provide a high degree of purity, exceptional environmental durability, and a low coefficient of thermal expansion. Advanced Optics offers fused silica mirrors polished either λ/4, λ/10 or λ/20 to meet exact customer requirements. Many of our optical mirrors are available in-stock for immediate shipment. Coatings include: Protected and bare aluminum Protected and bare gold Protected silver Aluminum magnesium fluoride Enhanced aluminum (one specifically designed for the visible region of the spectrum and one for the ultraviolet region) Custom optical coatings available upon request Fused Silica Mirror Specifications: S1: Flatness specified at 633nm 60/40 scratch/dig S2: Fine ground Diameter: +/-0.254mm Thickness: +/-0.254mm Material: Fused silica Coating: AlSiO
Description
Our fused silica mirrors are manufactured from Corning 7980 or Industrial Grade Fused Silica, both of which provide a high degree of purity, exceptional environmental durability, and a low coefficient of thermal expansion. Advanced Optics offers fused silica mirrors polished either λ/4, λ/10 or λ/20 to meet exact customer requirements. Many of our optical mirrors are available in-stock for immediate shipment. Coatings include: Protected and bare aluminum Protected and bare gold Protected silver Aluminum magnesium fluoride Enhanced aluminum (one specifically designed for the visible region of the spectrum and one for the ultraviolet region) Custom optical coatings available upon request Fused Silica Mirror Specifications: S1: Flatness specified at 633nm 60/40 scratch/dig S2: Fine ground Diameter: +/-0.254mm Thickness: +/-0.254mm Material: Fused silica Coating: AlSiO

Suppliers

Company
Product
Description
Supplier Links
Optical Mirror - Fused Silica - Advanced Optics, Inc.
Pewaukee, WI, USA
Optical Mirror
Fused Silica
Optical Mirror Fused Silica
Our fused silica mirrors are manufactured from Corning 7980 or Industrial Grade Fused Silica, both of which provide a high degree of purity, exceptional environmental durability, and a low coefficient of thermal expansion. Advanced Optics offers fused silica mirrors polished either λ/4, λ/10 or λ/20 to meet exact customer requirements. Many of our optical mirrors are available in-stock for immediate shipment. Coatings include: Protected and bare aluminum Protected and bare gold Protected silver Aluminum magnesium fluoride Enhanced aluminum (one specifically designed for the visible region of the spectrum and one for the ultraviolet region) Custom optical coatings available upon request Fused Silica Mirror Specifications: S1: Flatness specified at 633nm 60/40 scratch/dig S2: Fine ground Diameter: +/-0.254mm Thickness: +/-0.254mm Material: Fused silica Coating: AlSiO

Our fused silica mirrors are manufactured from Corning 7980 or Industrial Grade Fused Silica, both of which provide a high degree of purity, exceptional environmental durability, and a low coefficient of thermal expansion.

Advanced Optics offers fused silica mirrors polished either λ/4, λ/10 or λ/20 to meet exact customer requirements. Many of our optical mirrors are available in-stock for immediate shipment.

Coatings include:

  • Protected and bare aluminum
  • Protected and bare gold
  • Protected silver
  • Aluminum magnesium fluoride
  • Enhanced aluminum (one specifically designed for the visible region of the spectrum and one for the ultraviolet region)
  • Custom optical coatings available upon request

Fused Silica Mirror Specifications:

  • S1: Flatness specified at 633nm
  • 60/40 scratch/dig
  • S2: Fine ground
  • Diameter: +/-0.254mm
  • Thickness: +/-0.254mm
  • Material: Fused silica
  • Coating: AlSiO
Supplier's Site

Technical Specifications

  Advanced Optics, Inc.
Product Category Optical Mirrors
Product Number Fused Silica
Product Name Optical Mirror
Mirror Types Flat Mirror
Diameter/Width 25.4 to 152 mm (1 to 6 inch)
Thickness 12.7 to 25.4 mm (0.5000 to 1 inch)
Mirror Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

UV Mirror - 7770 - Alluxa, Inc.
Alluxa, Inc.
Specs
Diameter/Width 23.5 mm (0.9252 inch)
Thickness 1.04 mm (0.0409 inch)
Mirror Shape Round
View Details
Optical Metallic Mirrors -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Mirror Types Flat Mirror; Spherical Mirror
Mirror Shape Round; Rectangular / Square
Mirror Materials Fused Silica; H-K9L or fused silica
View Details
Dielectric Mirror, Laser Line, Zerodur, 203.2 mm,λ/10, 1030-1090 nm - 80Z20DM.10 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 1030 to 1090 nm (10300 to 10900 Å)
Diameter/Width 203 mm (7.99 inch)
View Details
Fast Steering Mirror - FSM3000-M20-A26/A1/S1 - Micro-Epsilon Group
Specs
Mirror Types Laser Mirror; Mirror Assembly
Diameter/Width 20 mm (0.7874 inch)
Mirror Shape Round
View Details