Advanced Optics, Inc. Optical Mirror Bare Aluminum

Description
Bare Aluminum coating provides a higher reflectivity than overcoated aluminum. This feature makes it the coating of choice for some systems, such as spectrophotometers. Unlike AlSiO, bare aluminum is not very durable and because of the softness of the coating, mirrors are difficult to clean without damage. In addition to the sizes listed, special sizes can be furnished upon request. Bare Aluminum Mirror Specifications: S1: 1-3 waves per 25.4mm 80/50 scratch/dig S2: Commercial finish Dimensions: +/-0.5mm Thickness: +/-0.5mm Material: Optical grade glass
Description
Bare Aluminum coating provides a higher reflectivity than overcoated aluminum. This feature makes it the coating of choice for some systems, such as spectrophotometers. Unlike AlSiO, bare aluminum is not very durable and because of the softness of the coating, mirrors are difficult to clean without damage. In addition to the sizes listed, special sizes can be furnished upon request. Bare Aluminum Mirror Specifications: S1: 1-3 waves per 25.4mm 80/50 scratch/dig S2: Commercial finish Dimensions: +/-0.5mm Thickness: +/-0.5mm Material: Optical grade glass

Suppliers

Company
Product
Description
Supplier Links
Optical Mirror - Bare Aluminum - Advanced Optics, Inc.
Pewaukee, WI, USA
Optical Mirror
Bare Aluminum
Optical Mirror Bare Aluminum
Bare Aluminum coating provides a higher reflectivity than overcoated aluminum. This feature makes it the coating of choice for some systems, such as spectrophotometers. Unlike AlSiO, bare aluminum is not very durable and because of the softness of the coating, mirrors are difficult to clean without damage. In addition to the sizes listed, special sizes can be furnished upon request. Bare Aluminum Mirror Specifications: S1: 1-3 waves per 25.4mm 80/50 scratch/dig S2: Commercial finish Dimensions: +/-0.5mm Thickness: +/-0.5mm Material: Optical grade glass

Bare Aluminum coating provides a higher reflectivity than overcoated aluminum. This feature makes it the coating of choice for some systems, such as spectrophotometers. Unlike AlSiO, bare aluminum is not very durable and because of the softness of the coating, mirrors are difficult to clean without damage. In addition to the sizes listed, special sizes can be furnished upon request.

Bare Aluminum Mirror Specifications:

  • S1: 1-3 waves per 25.4mm
  • 80/50 scratch/dig
  • S2: Commercial finish
  • Dimensions: +/-0.5mm
  • Thickness: +/-0.5mm
  • Material: Optical grade glass
Supplier's Site

Technical Specifications

  Advanced Optics, Inc.
Product Category Optical Mirrors
Product Number Bare Aluminum
Product Name Optical Mirror
Mirror Types Flat Mirror
Diameter/Width 25.4 to 76.2 mm (1 to 3 inch)
Thickness 1.6 to 3.2 mm (0.0630 to 0.1260 inch)
Mirror Shape Rectangular / Square
Unlock Full Specs
to access all available technical data

Similar Products

Optical Mirrors - Dichroic Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
Thickness 0.5000 to 10 mm (0.0197 to 0.3937 inch)
View Details
Fast Steering Mirror - FSM3000-M20-A26/A1/S1 - Micro-Epsilon Group
Specs
Mirror Types Laser Mirror; Mirror Assembly
Diameter/Width 20 mm (0.7874 inch)
Mirror Shape Round
View Details
UV Mirror - 7770 - Alluxa, Inc.
Alluxa, Inc.
Specs
Diameter/Width 23.5 mm (0.9252 inch)
Thickness 1.04 mm (0.0409 inch)
Mirror Shape Round
View Details
Optical Metallic Mirrors -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Mirror Types Flat Mirror; Spherical Mirror
Mirror Shape Round; Rectangular / Square
Mirror Materials Fused Silica; H-K9L or fused silica
View Details