Advanced Optics, Inc. Optical Mirror AlSiO Economy

Description
Economy optical mirrors offer a low-cost alternative to ultra-high precision optics. They are flat to approximately one wave per inch. These economy optical mirrors have the same low-pinhole, long-lasting AlSiO coating as our finest quality mirrors. In addition to those listed, other sizes are available upon request. Square and Rectangular Economy Optical Mirror Specifications: S1: Flatness 1-3 waves per 25.4mm 80/50 scratch/dig S2: Commercial finish Dimensions: +/-0.5mm Thickness: +0.5mm/-1.5mm Material: Optical grade glass
Description
Economy optical mirrors offer a low-cost alternative to ultra-high precision optics. They are flat to approximately one wave per inch. These economy optical mirrors have the same low-pinhole, long-lasting AlSiO coating as our finest quality mirrors. In addition to those listed, other sizes are available upon request. Square and Rectangular Economy Optical Mirror Specifications: S1: Flatness 1-3 waves per 25.4mm 80/50 scratch/dig S2: Commercial finish Dimensions: +/-0.5mm Thickness: +0.5mm/-1.5mm Material: Optical grade glass

Suppliers

Company
Product
Description
Supplier Links
Optical Mirror - AlSiO Economy - Advanced Optics, Inc.
Pewaukee, WI, USA
Optical Mirror
AlSiO Economy
Optical Mirror AlSiO Economy
Economy optical mirrors offer a low-cost alternative to ultra-high precision optics. They are flat to approximately one wave per inch. These economy optical mirrors have the same low-pinhole, long-lasting AlSiO coating as our finest quality mirrors. In addition to those listed, other sizes are available upon request. Square and Rectangular Economy Optical Mirror Specifications: S1: Flatness 1-3 waves per 25.4mm 80/50 scratch/dig S2: Commercial finish Dimensions: +/-0.5mm Thickness: +0.5mm/-1.5mm Material: Optical grade glass

Economy optical mirrors offer a low-cost alternative to ultra-high precision optics. They are flat to approximately one wave per inch. These economy optical mirrors have the same low-pinhole, long-lasting AlSiO coating as our finest quality mirrors. In addition to those listed, other sizes are available upon request.

Square and Rectangular Economy Optical Mirror Specifications:

  • S1: Flatness 1-3 waves per 25.4mm
  • 80/50 scratch/dig
  • S2: Commercial finish
  • Dimensions: +/-0.5mm
  • Thickness: +0.5mm/-1.5mm
  • Material: Optical grade glass
Supplier's Site

Technical Specifications

  Advanced Optics, Inc.
Product Category Optical Mirrors
Product Number AlSiO Economy
Product Name Optical Mirror
Mirror Types Flat Mirror
Diameter/Width 25.4 to 152 mm (1 to 6 inch)
Thickness 5.7 to 6.35 mm (0.2244 to 0.2500 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Mirrors - Dichroic Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
Thickness 0.5000 to 10 mm (0.0197 to 0.3937 inch)
View Details
Fast Steering Mirror - FSM3000-M20-A26/A1/S1 - Micro-Epsilon Group
Specs
Mirror Types Laser Mirror; Mirror Assembly
Diameter/Width 20 mm (0.7874 inch)
Mirror Shape Round
View Details
Corner Cube Retro-Reflector - OT 867 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Mirror Types Reflector
Clear Aperture 285 mm (11.2 inch)
View Details
UV Mirror - 7770 - Alluxa, Inc.
Alluxa, Inc.
Specs
Diameter/Width 23.5 mm (0.9252 inch)
Thickness 1.04 mm (0.0409 inch)
Mirror Shape Round
View Details