Advanced Optics, Inc. Optical Mirror ZERODUR®

Description
Optical mirrors made of ZERODUR® provide a very low coefficient of thermal expansion making this glass-ceramic material ideal for applications where the optical mirror is exposed to fluctuating and/or extremely cold temperatures. Although ZERODUR® has an overall yellowish tint, it has good homogeneity for mirror applications where bubbles or inclusions are a concern. Advanced Optics manufactures precision polished optical mirrors made of ZERODUR® flat up to λ/20. Standard coatings include protected and bare aluminum, protected and bare gold, protected silver, aluminum magnesium fluoride, and enhanced aluminum (one specifically designed for the visible region of the spectrum and one for the ultraviolet region).
Description
Optical mirrors made of ZERODUR® provide a very low coefficient of thermal expansion making this glass-ceramic material ideal for applications where the optical mirror is exposed to fluctuating and/or extremely cold temperatures. Although ZERODUR® has an overall yellowish tint, it has good homogeneity for mirror applications where bubbles or inclusions are a concern. Advanced Optics manufactures precision polished optical mirrors made of ZERODUR® flat up to λ/20. Standard coatings include protected and bare aluminum, protected and bare gold, protected silver, aluminum magnesium fluoride, and enhanced aluminum (one specifically designed for the visible region of the spectrum and one for the ultraviolet region).

Suppliers

Company
Product
Description
Supplier Links
Optical Mirror - ZERODUR® - Advanced Optics, Inc.
Pewaukee, WI, USA
Optical Mirror
ZERODUR®
Optical Mirror ZERODUR®
Optical mirrors made of ZERODUR® provide a very low coefficient of thermal expansion making this glass-ceramic material ideal for applications where the optical mirror is exposed to fluctuating and/or extremely cold temperatures. Although ZERODUR® has an overall yellowish tint, it has good homogeneity for mirror applications where bubbles or inclusions are a concern. Advanced Optics manufactures precision polished optical mirrors made of ZERODUR® flat up to λ/20. Standard coatings include protected and bare aluminum, protected and bare gold, protected silver, aluminum magnesium fluoride, and enhanced aluminum (one specifically designed for the visible region of the spectrum and one for the ultraviolet region).

Optical mirrors made of ZERODUR® provide a very low coefficient of thermal expansion making this glass-ceramic material ideal for applications where the optical mirror is exposed to fluctuating and/or extremely cold temperatures. Although ZERODUR® has an overall yellowish tint, it has good homogeneity for mirror applications where bubbles or inclusions are a concern.

Advanced Optics manufactures precision polished optical mirrors made of ZERODUR® flat up to λ/20. Standard coatings include protected and bare aluminum, protected and bare gold, protected silver, aluminum magnesium fluoride, and enhanced aluminum (one specifically designed for the visible region of the spectrum and one for the ultraviolet region).

Supplier's Site

Technical Specifications

  Advanced Optics, Inc.
Product Category Optical Mirrors
Product Number ZERODUR®
Product Name Optical Mirror
Mirror Types Flat Mirror
Unlock Full Specs
to access all available technical data

Similar Products

Optical Mirrors - High Energy Reflective Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
Thickness 0.5000 to 10 mm (0.0197 to 0.3937 inch)
View Details
Mirrors -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Rectangular / Square
Surface Quality 10-5 Scratch / Dig
View Details
Rectangular Mirrors - MIRR-127-063-031-BK7 - CASTECH, Inc.
Specs
Mirror Types Flat Mirror
Diameter/Width 6.35 to 12.7 mm (0.2500 to 0.5000 inch)
Thickness 3.18 mm (0.1250 inch)
View Details
Hollow Retroreflector, Broadband, 63.5 mm, 2 arc sec, 400-700 nm - UBBR2.5-2 - Newport MKS
Specs
Mirror Types Reflector
Wavelength Range 400 to 700 nm (4000 to 7000 Å)
Mirror Shape Hollow Retroreflector
View Details