These types of filters are used to pass certain narrow wavelength band with high transmission and block the un-wanted light. The pass band can be very narrow such as 10nm or very wide depending on your specific application. Rejection band are deeply blocked with OD from 3 to 5 or above.
Our line of products covers wavelength ranges from the ultraviolet to near infrared, including many types of primary laser, biomedical and analytical spectral lines. The filters are mounted in black anodized metal rings.
| Ross Optical Industries | |
|---|---|
| Product Category | UV Filters |
| Product Number | F-NBP030 |
| Product Name | Bandpass Interference Filters |
| Filter Type | Bandpass / Interference Filters |
| Filter Shape | Circular |
| Filter Diameter, Side Length, or Rectangular Length | 5 mm (0.1969 inch) |