HG Optronics, Inc. Protected Gold Metallic Coated Mirror

Description
HG Optronics.,INC. can provide Metal Coated Mirror,Dielectric Coated Mirror and Dichroic Mirror which are made of substrate such as BK7, Optical glass, Fused Silica, CaF2 and so on. 1.1. What Metallic Coated types can HG OPTRONICS supply? HG OPTRONICS mainly offers four coating types, including: 1) UV Enhanced Aluminum : Ravg > 85% from 200nm to 400nm 2) Protected Aluminum: Ravg > 88% from 400nm to 800nm 3) Protected Silver: Ravg > 90% from 400nm to 2500nm 4) Protected Gold: Ravg > 95% from 650nm to 2000nm 1.2. What are the features of Metallic coated mirror? Metallic coated mirror have many key features below: Wide spectral range Not sensitive to the incidence angle and polarization state Low cost Non-durable Relatively low reflectance Low laser damage threshold 1.4. Note: Aluminum is the most widely used metal reflection film, from near UV to near IR, have high reflectivity, and with low cost. Silver has higher reflectivity in the visible and near infrared wavelength than the aluminum film, but the silver in the air will be rapid oxidation, color darkening, makes the film performance and firmness declined rapidly. Gold film has a good consistency with high reflectivity in the near, middle and far infrared range, can control the thermal radiation effectively, but it is relatively soft, easy bruising, and should be paid very close attention to clean, and the cost is very high.
Description
HG Optronics.,INC. can provide Metal Coated Mirror,Dielectric Coated Mirror and Dichroic Mirror which are made of substrate such as BK7, Optical glass, Fused Silica, CaF2 and so on. 1.1. What Metallic Coated types can HG OPTRONICS supply? HG OPTRONICS mainly offers four coating types, including: 1) UV Enhanced Aluminum : Ravg > 85% from 200nm to 400nm 2) Protected Aluminum: Ravg > 88% from 400nm to 800nm 3) Protected Silver: Ravg > 90% from 400nm to 2500nm 4) Protected Gold: Ravg > 95% from 650nm to 2000nm 1.2. What are the features of Metallic coated mirror? Metallic coated mirror have many key features below: Wide spectral range Not sensitive to the incidence angle and polarization state Low cost Non-durable Relatively low reflectance Low laser damage threshold 1.4. Note: Aluminum is the most widely used metal reflection film, from near UV to near IR, have high reflectivity, and with low cost. Silver has higher reflectivity in the visible and near infrared wavelength than the aluminum film, but the silver in the air will be rapid oxidation, color darkening, makes the film performance and firmness declined rapidly. Gold film has a good consistency with high reflectivity in the near, middle and far infrared range, can control the thermal radiation effectively, but it is relatively soft, easy bruising, and should be paid very close attention to clean, and the cost is very high.

Suppliers

Company
Product
Description
Supplier Links
Protected Gold Metallic Coated Mirror -  - HG Optronics, Inc.
Fuzhou, Fujian, China
Protected Gold Metallic Coated Mirror
Protected Gold Metallic Coated Mirror
HG Optronics.,INC. can provide Metal Coated Mirror,Dielectric Coated Mirror and Dichroic Mirror which are made of substrate such as BK7, Optical glass, Fused Silica, CaF2 and so on. 1.1. What Metallic Coated types can HG OPTRONICS supply? HG OPTRONICS mainly offers four coating types, including: 1) UV Enhanced Aluminum : Ravg > 85% from 200nm to 400nm 2) Protected Aluminum: Ravg > 88% from 400nm to 800nm 3) Protected Silver: Ravg > 90% from 400nm to 2500nm 4) Protected Gold: Ravg > 95% from 650nm to 2000nm 1.2. What are the features of Metallic coated mirror? Metallic coated mirror have many key features below: Wide spectral range Not sensitive to the incidence angle and polarization state Low cost Non-durable Relatively low reflectance Low laser damage threshold 1.4. Note: Aluminum is the most widely used metal reflection film, from near UV to near IR, have high reflectivity, and with low cost. Silver has higher reflectivity in the visible and near infrared wavelength than the aluminum film, but the silver in the air will be rapid oxidation, color darkening, makes the film performance and firmness declined rapidly. Gold film has a good consistency with high reflectivity in the near, middle and far infrared range, can control the thermal radiation effectively, but it is relatively soft, easy bruising, and should be paid very close attention to clean, and the cost is very high.

HG Optronics.,INC. can provide Metal Coated Mirror,Dielectric Coated Mirror and Dichroic Mirror which are made of substrate such as BK7, Optical glass, Fused Silica, CaF2 and so on.

1.1. What Metallic Coated types can HG OPTRONICS supply?

HG OPTRONICS mainly offers four coating types, including:

1) UV Enhanced Aluminum : Ravg > 85% from 200nm to 400nm

2) Protected Aluminum: Ravg > 88% from 400nm to 800nm

3) Protected Silver: Ravg > 90% from 400nm to 2500nm

4) Protected Gold: Ravg > 95% from 650nm to 2000nm

1.2. What are the features of Metallic coated mirror?

Metallic coated mirror have many key features below: Wide spectral range Not sensitive to the incidence angle and polarization state Low cost Non-durable Relatively low reflectance Low laser damage threshold

1.4. Note:

Aluminum is the most widely used metal reflection film, from near UV to near IR, have high reflectivity, and with low cost. Silver has higher reflectivity in the visible and near infrared wavelength than the aluminum film, but the silver in the air will be rapid oxidation, color darkening, makes the film performance and firmness declined rapidly. Gold film has a good consistency with high reflectivity in the near, middle and far infrared range, can control the thermal radiation effectively, but it is relatively soft, easy bruising, and should be paid very close attention to clean, and the cost is very high.

Supplier's Site

Technical Specifications

  HG Optronics, Inc.
Product Category Optical Mirrors
Product Name Protected Gold Metallic Coated Mirror
Wavelength Range 200 to 2500 nm (2000 to 25000 Å)
Mirror Shape Round
Mirror Materials BK7 Glass; Fused Silica; Pyrex®
Unlock Full Specs
to access all available technical data

Similar Products

UV Aluminum Mirror, Borofloat, 30.0 mm, λ/10, 250-600 nm - 3MD20AL.2 - Newport MKS
Specs
Wavelength Range 250 to 600 nm (2500 to 6000 Å)
Diameter/Width 30 mm (1.18 inch)
Thickness 6 mm (0.2362 inch)
View Details
Corner Cube Retro-Reflector - OT 867 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Mirror Types Reflector
Clear Aperture 285 mm (11.2 inch)
View Details
Optical Mirrors - Dichroic Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
Thickness 0.5000 to 10 mm (0.0197 to 0.3937 inch)
View Details
UV Mirror - 7770 - Alluxa, Inc.
Alluxa, Inc.
Specs
Diameter/Width 23.5 mm (0.9252 inch)
Thickness 1.04 mm (0.0409 inch)
Mirror Shape Round
View Details