HG Optronics, Inc. High Reflective Broadband Dichroic Mirrors

Description
The dichroic mirror is a mirror with significantly different reflection or transmission properties at two different wavelengths, it’s characterized by almost complete transmission of light at certain wavelengths and almost complete reflection of light at other wavelengths. It can be widely used in Laser technology applications. 2.1、What is Dichroic Mirrors? The dichroic mirror is a mirror with significantly different reflection or transmission properties at two different wavelengths, it’s characterized by almost complete transmission of light at certain wavelengths and almost complete reflection of light at other wavelengths. It can be widely used in Laser technology applications. 2.2、What are the features of Dichroic Mirror offered by HG OPTRONICS? HG OPTRONICS customizes the Dichroic Mirror with the following features: 1):High reflectivity 2):High damage threshold 3):Long life-time
Description
The dichroic mirror is a mirror with significantly different reflection or transmission properties at two different wavelengths, it’s characterized by almost complete transmission of light at certain wavelengths and almost complete reflection of light at other wavelengths. It can be widely used in Laser technology applications. 2.1、What is Dichroic Mirrors? The dichroic mirror is a mirror with significantly different reflection or transmission properties at two different wavelengths, it’s characterized by almost complete transmission of light at certain wavelengths and almost complete reflection of light at other wavelengths. It can be widely used in Laser technology applications. 2.2、What are the features of Dichroic Mirror offered by HG OPTRONICS? HG OPTRONICS customizes the Dichroic Mirror with the following features: 1):High reflectivity 2):High damage threshold 3):Long life-time

Suppliers

Company
Product
Description
Supplier Links
High Reflective Broadband Dichroic Mirrors -  - HG Optronics, Inc.
Fuzhou, Fujian, China
High Reflective Broadband Dichroic Mirrors
High Reflective Broadband Dichroic Mirrors
The dichroic mirror is a mirror with significantly different reflection or transmission properties at two different wavelengths, it’s characterized by almost complete transmission of light at certain wavelengths and almost complete reflection of light at other wavelengths. It can be widely used in Laser technology applications. 2.1、What is Dichroic Mirrors? The dichroic mirror is a mirror with significantly different reflection or transmission properties at two different wavelengths, it’s characterized by almost complete transmission of light at certain wavelengths and almost complete reflection of light at other wavelengths. It can be widely used in Laser technology applications. 2.2、What are the features of Dichroic Mirror offered by HG OPTRONICS? HG OPTRONICS customizes the Dichroic Mirror with the following features: 1):High reflectivity 2):High damage threshold 3):Long life-time

The dichroic mirror is a mirror with significantly different reflection or transmission properties at two different wavelengths, it’s characterized by almost complete transmission of light at certain wavelengths and almost complete reflection of light at other wavelengths. It can be widely used in Laser technology applications.

2.1、What is Dichroic Mirrors?

The dichroic mirror is a mirror with significantly different reflection or transmission properties at two different wavelengths, it’s characterized by almost complete transmission of light at certain wavelengths and almost complete reflection of light at other wavelengths. It can be widely used in Laser technology applications.

2.2、What are the features of Dichroic Mirror offered by HG OPTRONICS?

HG OPTRONICS customizes the Dichroic Mirror with the following features:

1):High reflectivity

2):High damage threshold

3):Long life-time

Supplier's Site

Technical Specifications

  HG Optronics, Inc.
Product Category Optical Mirrors
Product Name High Reflective Broadband Dichroic Mirrors
Mirror Types Laser Mirror
Mirror Shape Round
Mirror Materials BK7 Glass; Fused Silica; Pyrex®
Unlock Full Specs
to access all available technical data

Similar Products

Corner Cube Retro-Reflector - OT 867 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Mirror Types Reflector
Clear Aperture 285 mm (11.2 inch)
View Details
Fast Steering Mirror - FSM3000-M20-A26/A1/S1 - Micro-Epsilon Group
Specs
Mirror Types Laser Mirror; Mirror Assembly
Diameter/Width 20 mm (0.7874 inch)
Mirror Shape Round
View Details
UV Mirror - 7770 - Alluxa, Inc.
Alluxa, Inc.
Specs
Diameter/Width 23.5 mm (0.9252 inch)
Thickness 1.04 mm (0.0409 inch)
Mirror Shape Round
View Details
Optical Mirrors - Aluminum Coated Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror; Parabolic Mirror (optional feature)
Wavelength Range 250 to 800 nm (2500 to 8000 Å)
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
View Details