SCHURTER Inc Cord Sets 10 A, North America, 2.0 m, Connector IEC C13, SVT 3x18 AWG, black 6009.1214

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cord Sets 10 A, North America, 2.0 m, Connector IEC C13, SVT 3x18 AWG, black - 6009.1214 - SCHURTER Inc
Santa Rosa, CA, United States
Cord Sets 10 A, North America, 2.0 m, Connector IEC C13, SVT 3x18 AWG, black
6009.1214
Cord Sets 10 A, North America, 2.0 m, Connector IEC C13, SVT 3x18 AWG, black 6009.1214
Description 1 Function: Power Cord, Protection class I Pin temperature 70 °C custom specific versions on request

Description

  • 1 Function:
  • Power Cord, Protection class I
  • Pin temperature 70 °C
  • custom specific versions on request
Supplier's Site Datasheet
Pwr Cord, Iec C13/nema 5-15P, 6.6Ft; Connector Type A Schurter - 03K4998 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Cord, Iec C13/nema 5-15P, 6.6Ft; Connector Type A Schurter
03K4998
Pwr Cord, Iec C13/nema 5-15P, 6.6Ft; Connector Type A Schurter 03K4998
PWR CORD, IEC C13/NEMA 5-15P, 6.6FT; Connector Type A:IEC 60320 C13; Connector Type B:NEMA 5-15P; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.6ftRoHS Compliant: Yes

PWR CORD, IEC C13/NEMA 5-15P, 6.6FT; Connector Type A:IEC 60320 C13; Connector Type B:NEMA 5-15P; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.6ftRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number 6009.1214 03K4998
Product Name Cord Sets 10 A, North America, 2.0 m, Connector IEC C13, SVT 3x18 AWG, black Pwr Cord, Iec C13/nema 5-15P, 6.6Ft; Connector Type A Schurter
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Cord Length 78.74 inch (2000 mm) 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Cord Sets 10 A, Japan, 2.0 m, Connector IEC C13, HVCTF3G0.75, black - 6047.6414 - SCHURTER Inc
Specs
Approvals METI
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride
View Details
2 suppliers
Cord Sets 2.5 A, IEC Connector, Black, 2.0 m, H03VVH2-F 2x0,75mm2, Connector IEC C7, H03VVH2-F2G0.75, black - 6013.0474 - SCHURTER Inc
Specs
Approvals SEV; VDE
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride
View Details
2 suppliers
Cord Sets 16 A, North America, 2.5 m, Connector IEC C19, SJT 3x14 AWG, black - 6009.5195 - SCHURTER Inc
Specs
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Cord Length 98.43 inch (2500 mm)
Maximum Cable Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers
Cord Sets 2.5 A, North America, 1.8 m, Connector IEC C5, SVT 3x18 AWG, black - 6052.0043 - SCHURTER Inc
Specs
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Cord Length 70.87 inch (1800 mm)
Jacket Material Polyvinyl Chloride
View Details