SCHURTER Inc Cord Sets 2.5 A, IEC Connector, Black, 2.0 m, H03VVH2-F 2x0,75mm2, Connector IEC C7, H05VVH2-F 2x0.75 mm2 2m BLK, black 6013.0474

Description
Description 1 Function: Power Supply Cord Protection class II Pin temperature 70 °C custom specific versions on request
Request a Quote Datasheet
Description
Description 1 Function: Power Supply Cord Protection class II Pin temperature 70 °C custom specific versions on request
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cord Sets 2.5 A, IEC Connector, Black, 2.0 m, H03VVH2-F 2x0,75mm2, Connector IEC C7, H05VVH2-F 2x0.75 mm2 2m BLK, black - 6013.0474 - SCHURTER Inc
Santa Rosa, CA, United States
Cord Sets 2.5 A, IEC Connector, Black, 2.0 m, H03VVH2-F 2x0,75mm2, Connector IEC C7, H05VVH2-F 2x0.75 mm2 2m BLK, black
6013.0474
Cord Sets 2.5 A, IEC Connector, Black, 2.0 m, H03VVH2-F 2x0,75mm2, Connector IEC C7, H05VVH2-F 2x0.75 mm2 2m BLK, black 6013.0474
Description 1 Function: Power Supply Cord Protection class II Pin temperature 70 °C custom specific versions on request

Description

  • 1 Function:
  • Power Supply Cord
  • Protection class II
  • Pin temperature 70 °C
  • custom specific versions on request
Supplier's Site Datasheet
Power Cord, Eu, Iec C7, Black, 2M, 2.5A, 250V; Connector Type A Schurter - 29X0363 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Eu, Iec C7, Black, 2M, 2.5A, 250V; Connector Type A Schurter
29X0363
Power Cord, Eu, Iec C7, Black, 2M, 2.5A, 250V; Connector Type A Schurter 29X0363
POWER CORD, EU, IEC C7, BLACK, 2M, 2.5A, 250V; Connector Type A:Mains Plug, Euro; Connector Type B:IEC 60320 C7, Figure 8; Cable Length - Metric:2m; Current Rating:2.5A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, EU, IEC C7, BLACK, 2M, 2.5A, 250V; Connector Type A:Mains Plug, Euro; Connector Type B:IEC 60320 C7, Figure 8; Cable Length - Metric:2m; Current Rating:2.5A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number 6013.0474 29X0363
Product Name Cord Sets 2.5 A, IEC Connector, Black, 2.0 m, H03VVH2-F 2x0,75mm2, Connector IEC C7, H05VVH2-F 2x0.75 mm2 2m BLK, black Power Cord, Eu, Iec C7, Black, 2M, 2.5A, 250V; Connector Type A Schurter
Approvals RoHS; UL Listing Mark; SEV; VDE RoHS
Cord Length 78.74 inch (2000 mm) 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

Unlock Full Specs
to access all available technical data

Similar Products

Cord Sets 16 A, Interconnection, 2.0 m, Connector IEC C19, H05VV-F3G1.5, black - 6020.0394 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Power Cords - 8920662 - RS Components, Ltd.
Specs
Cord Color Black
Approvals RoHS; RoHS
Male End Type C13, iec
View Details
Power Cords - 8920668 - RS Components, Ltd.
Specs
Cord Color Black
Approvals RoHS
Male End Type C13, iec
View Details
2 suppliers