Microstar Laboratories, Inc. Digital Opto-Isolator Boards MSXB 039

Description
The MSXB 039 Opto-Isolator Board allows quick and secure connection of discrete wires at high DC and AC voltages to up to 8 separately-available optically isolated digital switching/sensing modules. Each channel may be configured for input or output. Modules are available that can sense 280 VAC and 280 VDC, and that can switch 280 VAC @ 3 amps, 60 VDC @ 3 amps, and 200 VDC @ 1 amp. MSXB 039 handles only digital inputs and outputs. There are several cabling options for the MSXB 039 Opto-Isolator Board. An MSXB 039 may be connected to a DAP using various 100-line cabling options, or can be installed into a Digital Backplane. Bare Board Options MSXB039-01-C3Z: Wago terminals MSXB039-02-C3Z: Wago terminals, external power MSXB039-03-C3Z: screw terminals MSXB039-04-C3Z: screw terminals, external power MSXB039-05-C3Z: Wago terminals, right-angle 50-line I/O connector Single-Board Enclosure Options MSXB039-01-C3C-B: Wago terminals, enclosed, 20 insulated BNC termination panel MSXB039-01-C3Y: Wago terminals, enclosed, blank termination panel MSXB039-05-C3D: Wago terminals, enclosed, 50-line termination panel Industrial Enclosure Compatible Options MSXB039-01-E3F-B: Wago terminals, 20 insulated BNC termination panel with board offset 1 slot MSXB039-01-E3W: Wago terminals, blank termination panel with board offset 1 slot MSXB039-05-E3G: Wago terminals, 50-line termination panel with board offset 1 slot
Datasheet
Description
The MSXB 039 Opto-Isolator Board allows quick and secure connection of discrete wires at high DC and AC voltages to up to 8 separately-available optically isolated digital switching/sensing modules. Each channel may be configured for input or output. Modules are available that can sense 280 VAC and 280 VDC, and that can switch 280 VAC @ 3 amps, 60 VDC @ 3 amps, and 200 VDC @ 1 amp. MSXB 039 handles only digital inputs and outputs. There are several cabling options for the MSXB 039 Opto-Isolator Board. An MSXB 039 may be connected to a DAP using various 100-line cabling options, or can be installed into a Digital Backplane. Bare Board Options MSXB039-01-C3Z: Wago terminals MSXB039-02-C3Z: Wago terminals, external power MSXB039-03-C3Z: screw terminals MSXB039-04-C3Z: screw terminals, external power MSXB039-05-C3Z: Wago terminals, right-angle 50-line I/O connector Single-Board Enclosure Options MSXB039-01-C3C-B: Wago terminals, enclosed, 20 insulated BNC termination panel MSXB039-01-C3Y: Wago terminals, enclosed, blank termination panel MSXB039-05-C3D: Wago terminals, enclosed, 50-line termination panel Industrial Enclosure Compatible Options MSXB039-01-E3F-B: Wago terminals, 20 insulated BNC termination panel with board offset 1 slot MSXB039-01-E3W: Wago terminals, blank termination panel with board offset 1 slot MSXB039-05-E3G: Wago terminals, 50-line termination panel with board offset 1 slot
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Opto-Isolator Boards - MSXB 039 - Microstar Laboratories, Inc.
Bellevue, WA, USA
Digital Opto-Isolator Boards
MSXB 039
Digital Opto-Isolator Boards MSXB 039
The MSXB 039 Opto-Isolator Board allows quick and secure connection of discrete wires at high DC and AC voltages to up to 8 separately-available optically isolated digital switching/sensing modules. Each channel may be configured for input or output. Modules are available that can sense 280 VAC and 280 VDC, and that can switch 280 VAC @ 3 amps, 60 VDC @ 3 amps, and 200 VDC @ 1 amp. MSXB 039 handles only digital inputs and outputs. There are several cabling options for the MSXB 039 Opto-Isolator Board. An MSXB 039 may be connected to a DAP using various 100-line cabling options, or can be installed into a Digital Backplane. Bare Board Options MSXB039-01-C3Z: Wago terminals MSXB039-02-C3Z: Wago terminals, external power MSXB039-03-C3Z: screw terminals MSXB039-04-C3Z: screw terminals, external power MSXB039-05-C3Z: Wago terminals, right-angle 50-line I/O connector Single-Board Enclosure Options MSXB039-01-C3C-B: Wago terminals, enclosed, 20 insulated BNC termination panel MSXB039-01-C3Y: Wago terminals, enclosed, blank termination panel MSXB039-05-C3D: Wago terminals, enclosed, 50-line termination panel Industrial Enclosure Compatible Options MSXB039-01-E3F-B: Wago terminals, 20 insulated BNC termination panel with board offset 1 slot MSXB039-01-E3W: Wago terminals, blank termination panel with board offset 1 slot MSXB039-05-E3G: Wago terminals, 50-line termination panel with board offset 1 slot

The MSXB 039 Opto-Isolator Board allows quick and secure connection of discrete wires at high DC and AC voltages to up to 8 separately-available optically isolated digital switching/sensing modules. Each channel may be configured for input or output. Modules are available that can sense 280 VAC and 280 VDC, and that can switch 280 VAC @ 3 amps, 60 VDC @ 3 amps, and 200 VDC @ 1 amp. MSXB 039 handles only digital inputs and outputs.

There are several cabling options for the MSXB 039 Opto-Isolator Board. An MSXB 039 may be connected to a DAP using various 100-line cabling options, or can be installed into a Digital Backplane.

Bare Board Options

  • MSXB039-01-C3Z: Wago terminals
  • MSXB039-02-C3Z: Wago terminals, external power
  • MSXB039-03-C3Z: screw terminals
  • MSXB039-04-C3Z: screw terminals, external power
  • MSXB039-05-C3Z: Wago terminals, right-angle 50-line I/O connector

Single-Board Enclosure Options

  • MSXB039-01-C3C-B: Wago terminals, enclosed, 20 insulated BNC termination panel
  • MSXB039-01-C3Y: Wago terminals, enclosed, blank termination panel
  • MSXB039-05-C3D: Wago terminals, enclosed, 50-line termination panel

Industrial Enclosure Compatible Options

  • MSXB039-01-E3F-B: Wago terminals, 20 insulated BNC termination panel with board offset 1 slot
  • MSXB039-01-E3W: Wago terminals, blank termination panel with board offset 1 slot
  • MSXB039-05-E3G: Wago terminals, 50-line termination panel with board offset 1 slot
Supplier's Site Datasheet

Technical Specifications

  Microstar Laboratories, Inc.
Product Category Signal Isolators
Product Number MSXB 039
Product Name Digital Opto-Isolator Boards
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners - 1357392 - RS Components, Ltd.
Specs
Signal Conditioning Isolation amplifier
Outputs Analog Voltage Output; Analog Current Output; Digital
Agency Approval UL
View Details
3 suppliers
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B50-06 - Dataforth Corporation
Specs
Form Factor Backpanel
Agency Approval UL, CE
Application General Lab & Industrial
View Details
A20400 Isolated Standard Signal Conditioner, Loop-powered | Load stop Function - A20400 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 600 V
View Details
Isolators - Isolators - Gate Drivers - 1035224-1EDC60H12AHXUMA1 - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details