Foundrax Engineering Products, Ltd. Datasheets for Product and Material Test Fixtures and Accessories
Material test fixtures and accessories include mechanical testing grips, fixtures, sample heaters, extensometers, specimen cutters, and other specialized test components.
Product and Material Test Fixtures and Accessories: Learn more
| Product Name | Notes |
|---|---|
| Foundrax are able to supply a wide range of standard and bespoke adaptors in order to either retrofit their Model 134 portable Brinell test head, ATH1 closed loop non optical... | |
| Foundrax are able to supply a wide range of standard and bespoke anvils for use in any Brinell hardness tester. | |
| Foundrax are able to supply UKAS certified Tungsten Carbide Brinell indenters in 1mm, 2.5mm, 5mm and 10mm. | |
| Foundrax UKAS certified Brinell hardness reference blocks conform to ISO 6506 and ASTM E10 and our accredited uncertainty of measurement puts us at the top of the industry. These 173cm... | |
| Foundrax UKAS certified Rockwell and superficial Rockwell hardness reference blocks conform to ISO 6508 and ASTM E18 and our accredited uncertainty of measurement puts us at the top of the... | |
| Foundrax were the first manufacturer in the UK to be officially recognised for the manufacture of Brinell hardness reference blocks and continue to lead the field for quality. Foundrax UKAS... | |
| These are for comparison purposes to determine degree of operator accuracy in manual microscope measurement. These are steel blocks containing 5 Reference Indentations made with a 10mm ball in the... |