Danatronics Corporation Datasheets for Thickness Gages
Thickness gages are used to make precise dimensional measurements on coatings and materials such as steel, plastic, glass, rubber, ceramics, paint, electroplated layers, and enamels.
Thickness Gages: Learn more
| Product Name | Notes |
|---|---|
| Danatronics is pleased to welcome our EHC-03 to our corrosion thickness gage family. The EHC-03 is designed to accurately and non-destructively measure metal structures subject to corrosion. The EHC-03 is... | |
| Danatronics most popular thickness gages are those in our EHC-09 series. With thousands of units in the field, our durable, custom molded case with raise rubber keypad is IP54 rated... | |
| Danatronics offers our EHC-09 Color Wave series as the top of the line gages for corrosion applications. The EHC-09 Color Wave offers many standard and practical features including a sunlight... | |
| Danatronics offers our newest ultrasonic precision thickness gage line, the ECHO 7 series. ECHO 7 represents our most advanced thickness gage ever. ECHO 7 offers a 3.5" high resolution sunlight... | |
| Danatronics offers our newest ultrasonic precision thickness gage line, the ECHO 8 series. ECHO 8 represents our most advanced thickness gage ever combining dual and single element transducers all in... | |
| Danatronics offers our newest ultrasonic thickness gage line, the ECHO 9 series. ECHO 9 represents our most advanced thickness gage ever. ECHO 9 offers a 3.5" high resolution sunlight readable... | |
| ECHO FD is our portable ultrasonic flaw detector in the same field-proven case as our popular ECHO series. Our ECHO FD represents a breakthrough in terms of cost, size and... | |
| Our UPG-07 Color Wave series is the ideal unit to non-destructively test the wall thickness for manufactured parts requiring unprecedented accuracy and resolution. The UPG-07 Color series utilizes single element... | |
| The MTG-99 is simple to use to non-destructively measure the thickness of any non-ferrous material up to 1" with access to both sides. The MTG-99 is portable, battery operated, can... | |
| UPG-07 Series of hand held ultrasonic precision gages are available in 4 models. Our UPG-07 series is the ideal unit to non-destructively test the wall thickness for manufactured parts requiring... |