Danatronics Corporation Thickness Gage ECHO 7

Description
Danatronics offers our newest ultrasonic precision thickness gage line, the ECHO 7 series. ECHO 7 represents our most advanced thickness gage ever. ECHO 7 offers a 3.5" high resolution sunlight readable color display with live A-Scan, use of a wide variety of contact, delay line and immersion probes from 1-20 Mhz as default and custom created and stored applications setups, B-Scan, data logger with up to 32GB of SD card memory and interface to Microsoft excel. The ECHO 7 is available in 4 models including the ECHO 7, ECHO 7DL, ECHO 7W and ECHO 7DLW. The vibrate on alarm feature is the world's first and is great for loud environments
Description
Danatronics offers our newest ultrasonic precision thickness gage line, the ECHO 7 series. ECHO 7 represents our most advanced thickness gage ever. ECHO 7 offers a 3.5" high resolution sunlight readable color display with live A-Scan, use of a wide variety of contact, delay line and immersion probes from 1-20 Mhz as default and custom created and stored applications setups, B-Scan, data logger with up to 32GB of SD card memory and interface to Microsoft excel. The ECHO 7 is available in 4 models including the ECHO 7, ECHO 7DL, ECHO 7W and ECHO 7DLW. The vibrate on alarm feature is the world's first and is great for loud environments
Datasheet
Datasheet Summary
Powered by GS/AI

The ECHO 7 is a hand-held digital ultrasonic precision thickness gage designed for measuring material thickness with a resolution of 1 micron. It features a sunlight-readable 3.5,Äù color display and supports a variety of transducers, including contact, delay line, and immersion probes operating between 1-20 MHz. The device can measure thickness from 0.006,Äù to 23,Äù in steel and is equipped with a built-in rechargeable lithium-ion battery that provides up to 27 hours of operation. The ECHO 7 includes advanced functionalities such as live A-scan, B-scan capabilities, and a data logger with standard 2 GB micro SD memory, expandable up to 32 GB. It is designed for ease of use with a simple one-hand operation and is rated IP67 for protection against dust and water. The gage also features a vibrate alarm for notifications in noisy environments and allows for field-upgradeable software options, ensuring adaptability for various inspection needs. This model is suitable for applications requiring precise thickness measurements and is backed by a limited two-year warranty.

Datasheet Summary
Powered by GS/AI

The ECHO 7 is a hand-held digital ultrasonic precision thickness gage designed for measuring material thickness with a resolution of 1 micron. It features a sunlight-readable 3.5,Äù color display and supports a variety of transducers, including contact, delay line, and immersion probes operating between 1-20 MHz. The device can measure thickness from 0.006,Äù to 23,Äù in steel and is equipped with a built-in rechargeable lithium-ion battery that provides up to 27 hours of operation. The ECHO 7 includes advanced functionalities such as live A-scan, B-scan capabilities, and a data logger with standard 2 GB micro SD memory, expandable up to 32 GB. It is designed for ease of use with a simple one-hand operation and is rated IP67 for protection against dust and water. The gage also features a vibrate alarm for notifications in noisy environments and allows for field-upgradeable software options, ensuring adaptability for various inspection needs. This model is suitable for applications requiring precise thickness measurements and is backed by a limited two-year warranty.

Suppliers

Company
Product
Description
Supplier Links
Thickness Gage - ECHO 7 - Danatronics Corporation
Danvers, MA, USA
Thickness Gage
ECHO 7
Thickness Gage ECHO 7
Danatronics offers our newest ultrasonic precision thickness gage line, the ECHO 7 series. ECHO 7 represents our most advanced thickness gage ever. ECHO 7 offers a 3.5" high resolution sunlight readable color display with live A-Scan, use of a wide variety of contact, delay line and immersion probes from 1-20 Mhz as default and custom created and stored applications setups, B-Scan, data logger with up to 32GB of SD card memory and interface to Microsoft excel. The ECHO 7 is available in 4 models including the ECHO 7, ECHO 7DL, ECHO 7W and ECHO 7DLW. The vibrate on alarm feature is the world's first and is great for loud environments

Danatronics offers our newest ultrasonic precision thickness gage line, the ECHO 7 series. ECHO 7 represents our most advanced thickness gage ever. ECHO 7 offers a 3.5" high resolution sunlight readable color display with live A-Scan, use of a wide variety of contact, delay line and immersion probes from 1-20 Mhz as default and custom created and stored applications setups, B-Scan, data logger with up to 32GB of SD card memory and interface to Microsoft excel. The ECHO 7 is available in 4 models including the ECHO 7, ECHO 7DL, ECHO 7W and ECHO 7DLW. The vibrate on alarm feature is the world's first and is great for loud environments

Supplier's Site Datasheet

Technical Specifications

  Danatronics Corporation
Product Category Dimensional Gages and Instruments
Product Number ECHO 7
Product Name Thickness Gage
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units English; Metric
Gaging Technology Electronic
Display Digital Display
Unlock Full Specs
to access all available technical data

Similar Products

Thickness Gauges - 1746536 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gaging Technology Electronic
Attribute Measurement Capability Thickness Gage
Range 0.0492 inch (1.25 mm)
View Details
Plain Shank Fixture Balls - 29005 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Chromatic Confocal Sensor-Controller - HPS-CF2000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
External Bench Micrometer - SuperMicrometer™ : Model C 625 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details