Danatronics Corporation Hall Effect Thickness Gage MTG-99

Description
The MTG-99 is simple to use to non-destructively measure the thickness of any non-ferrous material up to 1" with access to both sides. The MTG-99 is portable, battery operated, can change color and vibrate on alarm, has an internal datalogger and is proudly made in the USA. Typical applications include plastic bottles, containers, tubing, Titanium, Aluminum and Copper tubes and pipes as well as composite structures. Features: Multiple languages Datalogger interfaces with Microsoft Excel Designed for IP67 Made in the USA Typical Applications: Plastic bottles and containers Tubing Titanium Aluminum Copper Composite Structures
Datasheet
Description
The MTG-99 is simple to use to non-destructively measure the thickness of any non-ferrous material up to 1" with access to both sides. The MTG-99 is portable, battery operated, can change color and vibrate on alarm, has an internal datalogger and is proudly made in the USA. Typical applications include plastic bottles, containers, tubing, Titanium, Aluminum and Copper tubes and pipes as well as composite structures. Features: Multiple languages Datalogger interfaces with Microsoft Excel Designed for IP67 Made in the USA Typical Applications: Plastic bottles and containers Tubing Titanium Aluminum Copper Composite Structures
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Thickness Gage - MTG-99 - Danatronics Corporation
Danvers, MA, USA
Hall Effect Thickness Gage
MTG-99
Hall Effect Thickness Gage MTG-99
The MTG-99 is simple to use to non-destructively measure the thickness of any non-ferrous material up to 1" with access to both sides. The MTG-99 is portable, battery operated, can change color and vibrate on alarm, has an internal datalogger and is proudly made in the USA. Typical applications include plastic bottles, containers, tubing, Titanium, Aluminum and Copper tubes and pipes as well as composite structures. Features: Multiple languages Datalogger interfaces with Microsoft Excel Designed for IP67 Made in the USA Typical Applications: Plastic bottles and containers Tubing Titanium Aluminum Copper Composite Structures

The MTG-99 is simple to use to non-destructively measure the thickness of any non-ferrous material up to 1" with access to both sides. The MTG-99 is portable, battery operated, can change color and vibrate on alarm, has an internal datalogger and is proudly made in the USA. Typical applications include plastic bottles, containers, tubing, Titanium, Aluminum and Copper tubes and pipes as well as composite structures.

Features:

  • Multiple languages
  • Datalogger interfaces with Microsoft Excel
  • Designed for IP67
  • Made in the USA

Typical Applications:

  • Plastic bottles and containers
  • Tubing
  • Titanium
  • Aluminum
  • Copper
  • Composite Structures
Supplier's Site Datasheet

Technical Specifications

  Danatronics Corporation
Product Category Dimensional Gages and Instruments
Product Number MTG-99
Product Name Hall Effect Thickness Gage
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units English; Metric
Gaging Technology Electronic
Display Digital Display
Unlock Full Specs
to access all available technical data

Similar Products

Depth Gauges - 2741083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Depth Gage
Range 5.28 inch (134 mm)
Minimum Graduation / Resolution 0.0394 inch (1 mm)
View Details
One Piece Inspection Balls with Shoulder - 29041 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Chromatic Confocal Sensor-Controller - HPS-CF4000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
Laser Based Dimension Measuring System - Labmaster Universal : Model 175 - Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Laser micrometer; Gaging System or Station; Indicator / Comparator; Micrometer
View Details