Danatronics Corporation Thickness Gage EHC-09 Color

Description
Danatronics offers our EHC-09 Color Wave series as the top of the line gages for corrosion applications. The EHC-09 Color Wave offers many standard and practical features including a sunlight readable color display with live A-Scan, echo to echo to ignore coatings, B-Scan, 100K thickness reading data logger with interface to Microsoft excel. The Color Wave is available in 4 models including the EHC-09C, EHC-09DLC, EHC-09CW and EHC-09DLCW. The vibrate on alarm is a world's first and is great for loud environments!
Description
Danatronics offers our EHC-09 Color Wave series as the top of the line gages for corrosion applications. The EHC-09 Color Wave offers many standard and practical features including a sunlight readable color display with live A-Scan, echo to echo to ignore coatings, B-Scan, 100K thickness reading data logger with interface to Microsoft excel. The Color Wave is available in 4 models including the EHC-09C, EHC-09DLC, EHC-09CW and EHC-09DLCW. The vibrate on alarm is a world's first and is great for loud environments!

Suppliers

Company
Product
Description
Supplier Links
Thickness Gage - EHC-09 Color - Danatronics Corporation
Danvers, MA, USA
Thickness Gage
EHC-09 Color
Thickness Gage EHC-09 Color
Danatronics offers our EHC-09 Color Wave series as the top of the line gages for corrosion applications. The EHC-09 Color Wave offers many standard and practical features including a sunlight readable color display with live A-Scan, echo to echo to ignore coatings, B-Scan, 100K thickness reading data logger with interface to Microsoft excel. The Color Wave is available in 4 models including the EHC-09C, EHC-09DLC, EHC-09CW and EHC-09DLCW. The vibrate on alarm is a world's first and is great for loud environments!

Danatronics offers our EHC-09 Color Wave series as the top of the line gages for corrosion applications. The EHC-09 Color Wave offers many standard and practical features including a sunlight readable color display with live A-Scan, echo to echo to ignore coatings, B-Scan, 100K thickness reading data logger with interface to Microsoft excel. The Color Wave is available in 4 models including the EHC-09C, EHC-09DLC, EHC-09CW and EHC-09DLCW. The vibrate on alarm is a world's first and is great for loud environments!

Supplier's Site

Technical Specifications

  Danatronics Corporation
Product Category Dimensional Gages and Instruments
Product Number EHC-09 Color
Product Name Thickness Gage
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units English; Metric
Gaging Technology Electronic
Display Digital Display
Unlock Full Specs
to access all available technical data

Similar Products

Calipers - 479532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Scale / Units English; Metric
Gage / Instrument Type Caliper
Minimum Graduation / Resolution 7.87E-4 inch (0.0200 mm)
View Details
GapGun Sensor Heads - T60 - Accurex Measurement, Inc.
Accurex Measurement, Inc.
Specs
Mounting / Loading Options Handheld or Portable
Gage / Instrument Type Gage Head or Probe; Laser micrometer
Gaging Technology Optical; Non-contact
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Vernier Micrometer, 13 mm Travel, 9 lb. Load Capacity, 50.8 TPI - SM-13 - Newport MKS
Specs
Mounting / Loading Options 3/8-40
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details