Danatronics Corporation Datasheets for Videoscopes

Videoscopes are equipped with a CCD chip and focusable lens assembly that relays images from bores and cavities to a display. The camera is embedded in the tip of the scope and uses CCD technology rather than optical relay components (borescopes) or fiber optics (fiberscopes).
Videoscopes: Learn more

Product Name Notes
Danatronics DG+ series is the ideal video inspection tool for your most challenging applications. Danatronics DG+ Series of affordable hand-held videoscopes with interchangeable camera cables is in 2mm (2-way articulating),...
Danatronics' DJ Series of affordable hand-held videoscopes with interchangeable camera and display assemblies is now available with 360 degree, joystick controlled, articulation up to an astonishing 10M. Available in 2mm...
Quickly access and inspect out-of-reach targets up to 20-feet away with the iShot Imaging XtendaCam® Manual Tilt Video Pole Inspection System. The XtendaCam® is designed specifically for viewing, illuminating, and...
The SnakeEye is a low-cost hand held remote video inspection system. Lightweight, modular and portable, the SnakeEye "lets your eyes travel where you can't." Combining a CCD camera and TFT-LCD...
The VIS 400 is a 100 (30M) push rod camera system with a 2 pan tilt camera head. It offers many of the same features of the VIS350, but has...
The VIS 700 offers exactly what professionals have been waiting for: razor sharp high definition images, a focus function for precise inspection, and now wireless locating with adjustable frequency; 8.9...
The VIS350 is an advanced push rod camera system that has everything you need all in one package. The articulating eye of the full color camera head lets you take...
The Wohler VIS 2xx Service Camera combines state-of-the-art camera technology, cordless operation, compact portability and a rugged durability. This provides the ultimate value package for visual inspection. The VIS2xx systems...