Gorbel Inc. Datasheets for Material Handling Carts and Trucks
Industrial carts and industrial trucks are used to transport equipment or materials within the premises of a facility. They are frequently manually propelled, but motorized version are manufactured. An assortment of carts and trucks are available for a multitude of cargo operations.
Material Handling Carts and Trucks: Learn more
| Product Name | Notes |
|---|---|
| The in-line slide handle allows the operator to get close to the load for more control and precision. The remote mount slide handle offers the same smooth control as the... | |
| The new Force Sensing Handles for Gorbel’s G-Force product line offer versatility in ergonomic lifting. Compared to standard slide handles, which use displacement of the handle to initiate upward or... | |
| The Soft Touch Handle is used to control any air or electric powered device or to control end effector tooling for the G-Force and Easy Arm. A common handle base... | |
| Great for vacuum lifting applications or lighter-capacity applications where an articulated arm would be beneficial. For vacuum lifting, the PIVOT PRO features vacuum-sealed arms to reduce hose festooning. It is... | |
| The Wall Mounted PIVOT PRO can help you position loads in places you couldn't reach with traditional jibs. It provides easy rotation and consistent responsiveness when positioning loads throughout the... | |
| Capacities from 165 to 1320 lbs. Speeds up to 200 ft. per minute Can cover multiple work cells Rapid return on investment through increased productivity and reduced product damage Decreases... | |
| Capacities: 165 lb. standard. Contact Gorbel to inquire about 330 lb. unit Spans from 6' to 14' Hook Heights over 11' Speeds up to 180 ft. per minute Cost effective... | |
| Capacities: 165, 330, 660 Spans from 6' to 14' Height under hook of 6'-11' Speeds up to 180 ft. per minute 660 - Lifting speeds up to 45 ft. per... |