Gorbel Inc. Free Standing Easy Arm

Description
Capacities: 165, 330, 660 Spans from 6' to 14' Height under hook of 6'-11' Speeds up to 180 ft. per minute 660 - Lifting speeds up to 45 ft. per minute in high production environments Cost effective turnkey solution New tablet or computer based Smart Connect user interface makes configuration a breeze Handle and PC or tablet Smart Connect user interfaces are available in 5 languages – English, French, German, Italian, and Spanish Choose between our Q2 and iQ2 models FEATURES & BENEFITS No special foundation required on 165 and 330 660 - Easy, foundationless installation up to 9' 6" Two pivot points make it easy to reach around obstacle or into machines Unmatched precision Float mode for exact positioning G360™ air & electric collector swivel assembly prevents tangled cables
Description
Capacities: 165, 330, 660 Spans from 6' to 14' Height under hook of 6'-11' Speeds up to 180 ft. per minute 660 - Lifting speeds up to 45 ft. per minute in high production environments Cost effective turnkey solution New tablet or computer based Smart Connect user interface makes configuration a breeze Handle and PC or tablet Smart Connect user interfaces are available in 5 languages – English, French, German, Italian, and Spanish Choose between our Q2 and iQ2 models FEATURES & BENEFITS No special foundation required on 165 and 330 660 - Easy, foundationless installation up to 9' 6" Two pivot points make it easy to reach around obstacle or into machines Unmatched precision Float mode for exact positioning G360™ air & electric collector swivel assembly prevents tangled cables

Suppliers

Company
Product
Description
Supplier Links
Free Standing Easy Arm -  - Gorbel Inc.
Fishers, NY, USA
Free Standing Easy Arm
Free Standing Easy Arm
Capacities: 165, 330, 660 Spans from 6' to 14' Height under hook of 6'-11' Speeds up to 180 ft. per minute 660 - Lifting speeds up to 45 ft. per minute in high production environments Cost effective turnkey solution New tablet or computer based Smart Connect user interface makes configuration a breeze Handle and PC or tablet Smart Connect user interfaces are available in 5 languages – English, French, German, Italian, and Spanish Choose between our Q2 and iQ2 models FEATURES & BENEFITS No special foundation required on 165 and 330 660 - Easy, foundationless installation up to 9' 6" Two pivot points make it easy to reach around obstacle or into machines Unmatched precision Float mode for exact positioning G360™ air & electric collector swivel assembly prevents tangled cables
  • Capacities: 165, 330, 660
  • Spans from 6' to 14'
  • Height under hook of 6'-11'
  • Speeds up to 180 ft. per minute
  • 660 - Lifting speeds up to 45 ft. per minute in high production environments
  • Cost effective turnkey solution
  • New tablet or computer based Smart Connect user interface makes configuration a breeze
  • Handle and PC or tablet Smart Connect user interfaces are available in 5 languages – English, French, German, Italian, and Spanish
  • Choose between our Q2 and iQ2 models

FEATURES & BENEFITS

  • No special foundation required on 165 and 330
  • 660 - Easy, foundationless installation up to 9' 6"
  • Two pivot points make it easy to reach around obstacle or into machines
  • Unmatched precision
  • Float mode for exact positioning
  • G360™ air & electric collector swivel assembly prevents tangled cables
Supplier's Site

Technical Specifications

  Gorbel Inc.
Product Category Material Handling Carts and Trucks
Product Name Free Standing Easy Arm
Unlock Full Specs
to access all available technical data

Similar Products

Trolleys - 8776809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 551 lbs (250 kg)
Material Steel
Length 24 inch (600 mm)
View Details
ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
MultiTek cart - RV-NH33A3X002B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details