Gorbel Inc. Free Standing PIVOT PRO

Description
Great for vacuum lifting applications or lighter-capacity applications where an articulated arm would be beneficial. For vacuum lifting, the PIVOT PRO features vacuum-sealed arms to reduce hose festooning. It is capable of 360° non-continuous coverage around the mast, with the secondary arm covering 300°. Here are some key features of our Free Standing PIVOT PRO®: Sealed tube eliminated the need for festooning in vacuum applications Articulated boom design – reduced “whip” of the boom in high cycle applications Rotation limits for primary arm to tailor the coverage area to your needs Compatible with all major OEM tube lifters No foundation required FEATURES & BENEFITS • Enclosed track / easy movement and long life • Rigid runways / superior load positioning – no movement or “crabwalking” of the bridge • Ease of Installation / install on any standard 6" concrete floor • Smooth rolling surface / Easier movement of bridge and trolleys • Multiple track profiles and spanning capabilities/Adaptab le, flexible, and cost competitive
Datasheet
Description
Great for vacuum lifting applications or lighter-capacity applications where an articulated arm would be beneficial. For vacuum lifting, the PIVOT PRO features vacuum-sealed arms to reduce hose festooning. It is capable of 360° non-continuous coverage around the mast, with the secondary arm covering 300°. Here are some key features of our Free Standing PIVOT PRO®: Sealed tube eliminated the need for festooning in vacuum applications Articulated boom design – reduced “whip” of the boom in high cycle applications Rotation limits for primary arm to tailor the coverage area to your needs Compatible with all major OEM tube lifters No foundation required FEATURES & BENEFITS • Enclosed track / easy movement and long life • Rigid runways / superior load positioning – no movement or “crabwalking” of the bridge • Ease of Installation / install on any standard 6" concrete floor • Smooth rolling surface / Easier movement of bridge and trolleys • Multiple track profiles and spanning capabilities/Adaptab le, flexible, and cost competitive
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Standing PIVOT PRO -  - Gorbel Inc.
Fishers, NY, USA
Free Standing PIVOT PRO
Free Standing PIVOT PRO
Great for vacuum lifting applications or lighter-capacity applications where an articulated arm would be beneficial. For vacuum lifting, the PIVOT PRO features vacuum-sealed arms to reduce hose festooning. It is capable of 360° non-continuous coverage around the mast, with the secondary arm covering 300°. Here are some key features of our Free Standing PIVOT PRO®: Sealed tube eliminated the need for festooning in vacuum applications Articulated boom design – reduced “whip” of the boom in high cycle applications Rotation limits for primary arm to tailor the coverage area to your needs Compatible with all major OEM tube lifters No foundation required FEATURES & BENEFITS • Enclosed track / easy movement and long life • Rigid runways / superior load positioning – no movement or “crabwalking” of the bridge • Ease of Installation / install on any standard 6" concrete floor • Smooth rolling surface / Easier movement of bridge and trolleys • Multiple track profiles and spanning capabilities/Adaptab le, flexible, and cost competitive
    Great for vacuum lifting applications or lighter-capacity applications where an articulated arm would be beneficial. For vacuum lifting, the PIVOT PRO features vacuum-sealed arms to reduce hose festooning. It is capable of 360° non-continuous coverage around the mast, with the secondary arm covering 300°. Here are some key features of our Free Standing PIVOT PRO®:
  • Sealed tube eliminated the need for festooning in vacuum applications
  • Articulated boom design – reduced “whip” of the boom in high cycle applications
  • Rotation limits for primary arm to tailor the coverage area to your needs
  • Compatible with all major OEM tube lifters
  • No foundation required

FEATURES & BENEFITS
• Enclosed track / easy movement and long life
• Rigid runways / superior load positioning – no movement or “crabwalking” of the bridge
• Ease of Installation / install on any standard 6" concrete floor
• Smooth rolling surface / Easier movement of bridge and trolleys
• Multiple track profiles and spanning capabilities/Adaptable, flexible, and cost competitive

Supplier's Site Datasheet

Technical Specifications

  Gorbel Inc.
Product Category Material Handling Carts and Trucks
Product Name Free Standing PIVOT PRO
Capacity 0 to 150 lbs (0 to 68 kg)
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv01-22682 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
MultiTek cart - RV-GB33S2X002B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details