Gorbel Inc. Underhung Easy Arm

Description
Capacities: 165 lb. standard. Contact Gorbel to inquire about 330 lb. unit Spans from 6' to 14' Hook Heights over 11' Speeds up to 180 ft. per minute Cost effective turnkey solution; covers multiple work cells New tablet or computer based Smart Connect user interface makes configuration a breeze Handle and PC or tablet Smart Connect user interfaces are available in 5 languages – English, French, German, Italian, and Spanish Choose from our Q2 and iQ2 models FEATURES & BENEFITS Frees up valuable floor space Mount to an existing bridge crane Two pivot points make it easy to reach around obstacle or into machines Unmatched precision G360™ air & electric collector swivel assembly prevents tangled cables
Description
Capacities: 165 lb. standard. Contact Gorbel to inquire about 330 lb. unit Spans from 6' to 14' Hook Heights over 11' Speeds up to 180 ft. per minute Cost effective turnkey solution; covers multiple work cells New tablet or computer based Smart Connect user interface makes configuration a breeze Handle and PC or tablet Smart Connect user interfaces are available in 5 languages – English, French, German, Italian, and Spanish Choose from our Q2 and iQ2 models FEATURES & BENEFITS Frees up valuable floor space Mount to an existing bridge crane Two pivot points make it easy to reach around obstacle or into machines Unmatched precision G360™ air & electric collector swivel assembly prevents tangled cables

Suppliers

Company
Product
Description
Supplier Links
Underhung Easy Arm -  - Gorbel Inc.
Fishers, NY, USA
Underhung Easy Arm
Underhung Easy Arm
Capacities: 165 lb. standard. Contact Gorbel to inquire about 330 lb. unit Spans from 6' to 14' Hook Heights over 11' Speeds up to 180 ft. per minute Cost effective turnkey solution; covers multiple work cells New tablet or computer based Smart Connect user interface makes configuration a breeze Handle and PC or tablet Smart Connect user interfaces are available in 5 languages – English, French, German, Italian, and Spanish Choose from our Q2 and iQ2 models FEATURES & BENEFITS Frees up valuable floor space Mount to an existing bridge crane Two pivot points make it easy to reach around obstacle or into machines Unmatched precision G360™ air & electric collector swivel assembly prevents tangled cables
  • Capacities: 165 lb. standard. Contact Gorbel to inquire about 330 lb. unit
  • Spans from 6' to 14'
  • Hook Heights over 11'
  • Speeds up to 180 ft. per minute
  • Cost effective turnkey solution; covers multiple work cells
  • New tablet or computer based Smart Connect user interface makes configuration a breeze
  • Handle and PC or tablet Smart Connect user interfaces are available in 5 languages – English, French, German, Italian, and Spanish
  • Choose from our Q2 and iQ2 models

FEATURES & BENEFITS

  • Frees up valuable floor space
  • Mount to an existing bridge crane
  • Two pivot points make it easy to reach around obstacle or into machines
  • Unmatched precision
  • G360™ air & electric collector swivel assembly prevents tangled cables
Supplier's Site

Technical Specifications

  Gorbel Inc.
Product Category Material Handling Carts and Trucks
Product Name Underhung Easy Arm
Unlock Full Specs
to access all available technical data

Similar Products

Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Trolleys - 8517604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel
Length 31 inch (790 mm)
Width 16 inch (405 mm)
View Details
Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details