Gorbel Inc. Wall Mounted PIVOT PRO

Description
The Wall Mounted PIVOT PRO can help you position loads in places you couldn't reach with traditional jibs. It provides easy rotation and consistent responsiveness when positioning loads throughout the crane’s coverage area. It is capable of 200° rotation on the primary arm and 300° rotation with the secondary arm. Here are some key features of our Wall Mounted PIVOT PRO: Sealed tube eliminated the need for festooning in vacuum applications Articulated boom design – reduced “whip” of the boom in high cycle applications Rotation limits for primary arm to tailor the coverage area to your needs Compatible with all major OEM tube lifters FEATURES & BENEFITS • Enclosed track / easy movement and long life • Rigid runways / superior load positioning – no movement or “crabwalking” of the bridge • Ease of Installation / install on any standard 6" concrete floor • Smooth rolling surface / Easier movement of bridge and trolleys • Multiple track profiles and spanning capabilities/Adaptab le, flexible, and cost competitive
Datasheet
Description
The Wall Mounted PIVOT PRO can help you position loads in places you couldn't reach with traditional jibs. It provides easy rotation and consistent responsiveness when positioning loads throughout the crane’s coverage area. It is capable of 200° rotation on the primary arm and 300° rotation with the secondary arm. Here are some key features of our Wall Mounted PIVOT PRO: Sealed tube eliminated the need for festooning in vacuum applications Articulated boom design – reduced “whip” of the boom in high cycle applications Rotation limits for primary arm to tailor the coverage area to your needs Compatible with all major OEM tube lifters FEATURES & BENEFITS • Enclosed track / easy movement and long life • Rigid runways / superior load positioning – no movement or “crabwalking” of the bridge • Ease of Installation / install on any standard 6" concrete floor • Smooth rolling surface / Easier movement of bridge and trolleys • Multiple track profiles and spanning capabilities/Adaptab le, flexible, and cost competitive
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mounted PIVOT PRO -  - Gorbel Inc.
Fishers, NY, USA
Wall Mounted PIVOT PRO
Wall Mounted PIVOT PRO
The Wall Mounted PIVOT PRO can help you position loads in places you couldn't reach with traditional jibs. It provides easy rotation and consistent responsiveness when positioning loads throughout the crane’s coverage area. It is capable of 200° rotation on the primary arm and 300° rotation with the secondary arm. Here are some key features of our Wall Mounted PIVOT PRO: Sealed tube eliminated the need for festooning in vacuum applications Articulated boom design – reduced “whip” of the boom in high cycle applications Rotation limits for primary arm to tailor the coverage area to your needs Compatible with all major OEM tube lifters FEATURES & BENEFITS • Enclosed track / easy movement and long life • Rigid runways / superior load positioning – no movement or “crabwalking” of the bridge • Ease of Installation / install on any standard 6" concrete floor • Smooth rolling surface / Easier movement of bridge and trolleys • Multiple track profiles and spanning capabilities/Adaptab le, flexible, and cost competitive
    The Wall Mounted PIVOT PRO can help you position loads in places you couldn't reach with traditional jibs. It provides easy rotation and consistent responsiveness when positioning loads throughout the crane’s coverage area. It is capable of 200° rotation on the primary arm and 300° rotation with the secondary arm. Here are some key features of our Wall Mounted PIVOT PRO:
  • Sealed tube eliminated the need for festooning in vacuum applications
  • Articulated boom design – reduced “whip” of the boom in high cycle applications
  • Rotation limits for primary arm to tailor the coverage area to your needs
  • Compatible with all major OEM tube lifters

FEATURES & BENEFITS
• Enclosed track / easy movement and long life
• Rigid runways / superior load positioning – no movement or “crabwalking” of the bridge
• Ease of Installation / install on any standard 6" concrete floor
• Smooth rolling surface / Easier movement of bridge and trolleys
• Multiple track profiles and spanning capabilities/Adaptable, flexible, and cost competitive

Supplier's Site Datasheet

Technical Specifications

  Gorbel Inc.
Product Category Material Handling Carts and Trucks
Product Name Wall Mounted PIVOT PRO
Capacity 0 to 150 lbs (0 to 68 kg)
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Platform Trolleys - 4442486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 882 lbs (400 kg)
Material Steel
Length 41 inch (1050 mm)
View Details