The Datum 2000™ Dual Channel Meter can be configured externally with one or two pressure transducers or transmitters. They are a fully self-contained unit with factory installed pressure transducer or transmitter.
Features:
Dual Channel
User Adjustable Hi/Lo Alarms
Easy Front Panel Setup
Pressure Displayed in Desired Engineering Units
Tabletop or Panel Mount
12 VDC & 24 VDC Power Supply (UL Approved)
Internal Reference Voltage for Easy Calibration
The Datum 2000™ Dual Channel Meter can be configured externally with one or two pressure transducers or transmitters. They are a fully self-contained unit with factory installed pressure transducer or transmitter.
Features:
- Dual Channel
- User Adjustable Hi/Lo Alarms
- Easy Front Panel Setup
- Pressure Displayed in Desired Engineering Units
- Tabletop or Panel Mount
- 12 VDC & 24 VDC Power Supply (UL Approved)
- Internal Reference Voltage for Easy Calibration