Piezo-Metrics Datasheets for Pressure Transmitters

Pressure transmitters translate the low level output of a sensor or transducer to a higher level signal suitable for transmission to a site where it can be further processed. These devices include pressure sensors, transducers, elements, and instruments.
Pressure Transmitters: Learn more

Product Name Notes
Piezo-Metrics Model MP402 is a flush mountable, miniature, low cost, general use pressure transmitter. These transmitters are made of corrosive resistant titanium (6AL4V) and utilize high reliability semiconductor strain gages...
Piezo-Metrics Model MP502 is a 10-32UNF threaded mountable, miniature, low cost, general use pressure transmitter. These transmitters are made of corrosive resistant titanium (6AL4V) and utilize high reliability semiconductor strain...
Piezo-Metrics Model MP562 is a 1/8" or 1/4" NPT threaded mountable, miniature, low cost, general use pressure transmitter. These transmitters are made of corrosive resistant titanium (6AL4V) and utilize high...
Piezo-Metrics Model MPT402 is a flush mountable, miniature, low cost, general use dual pressure & temperature transmitter. These transmitters are made of corrosive resistant titanium (6AL4V) and utilize high reliability...
Piezo-Metrics Model MPT502 is a threaded mountable, miniature, low cost, general use dual pressure & temperature transmitter. These transmitters are made of corrosive resistant titanium (6AL4V) and utilize high reliability...